EN
  • EN
  • DE

MC13233C

Part No MC13233C
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description Low Cost SoC Remote Control Platform for the 2.4 GHz IEEE® | IC RF TXRX+MCU 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 2dBm
Sensitivity -94dBm
Memory Size 82kB Flash, 5kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 32
Supply Voltage (V) 1.8V ~ 3.6V
Receiving Current 22.3mA ~ 34.2mA
Transmitting Current 26.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-LGA (7x7)
Manufacturer Pack Quantity 1,040
MSL Level 3 (168 Hours)
Win Source Part Number 1217456-MC13233C
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC13233C CAD Model

Description

The NXP MC13233C is a sophisticated and versatile microcontroller designed for a wide range of applications, particularly in the realm of wireless connectivity and smart network solutions. This integrated circuit is part of NXP's MC1323x family, which is known for its exceptional performance in Zigbee and IEEE 802.15.4 standard-based systems.

Key Features

  • Integrated 2.4 GHz RF Transceiver: The MC13233C comes with a built-in RF transceiver that supports the 2.4 GHz ISM band, enabling it to easily connect with other wireless devices within its range.
  • Power Efficiency: Designed for low-power operation, this microcontroller is an ideal choice for battery-powered devices, extending their operational life and reducing the need for frequent battery replacements.
  • High-Performance CPU: At the core of the MC13233C is a high-performance 32-bit ARM7TDMI-S™ processor, providing the computational power necessary for complex tasks and ensuring smooth operation of the connected system.
  • Memory Capacity: The device is equipped with ample memory, including 96 KB of Flash memory and 8 KB of RAM, which allows for robust program execution and data storage capabilities.
  • Security Features: With advanced security mechanisms in place, the MC13233C ensures secure communication and data protection, which is critical in maintaining the integrity of networked systems.

Applications

The NXP MC13233C is particularly well-suited for applications that require reliable wireless communication and efficient power management. These applications include, but are not limited to:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Healthcare Monitoring Devices
  • Energy Management Solutions

Design Support

NXP provides comprehensive design support for the MC13233C, including development tools, software libraries, and reference designs. This support helps engineers and developers to accelerate the product development cycle, from initial concept to final production.

Overall, the NXP MC13233C microcontroller is a robust and reliable solution for designers looking to create advanced wireless systems with a focus on performance, energy efficiency, and security.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4454 $59.1178
17+ $6.9300 $117.8100
26+ $6.7140 $174.5640
36+ $6.4969 $233.8884
46+ $6.2809 $288.9214
62+ $5.6306 $349.0972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess