EN
  • EN
  • DE
  • IT

QSE122

Part No QSE122
Manufacturer ON Semiconductor
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 880NM SIDE VIEW RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Dark (Id) (Max) 100 nA
Wavelength 880nm
Viewing Angle 50°
Power - Max 100 mW
Mounting Type Through Hole
Orientation Side View
Temperature Range - Operating -40°C ~ 100°C
Case / Package Radial, Side View
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599964-QSE122
Ultra Librarian 3D Model Ultra Librarian QSE122 CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 880NM TOP TO206AA
Need more? Email Us
Vishay
REFLECTIVE SENSOR WITH PTR OUTPU / Reflective Optical Sensor 0.02" (0.5mm) 4-SMD Module
Lowest to $0.6654
ON Semiconductor
SENSOR PHOTO 880NM TOP VIEW RAD / Phototransistors 880nm Top View Radial, 3mm Dia (T-1)
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1 / Phototransistors 935nm Top View T-1
Lowest to $0.7321
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
Sharp Microelectronics
Narrow Acceptance Phototransistor
Need more? Email Us
Lite-On Inc.
PHOTOTRANSISTOR PIN .100" 2UA
Lowest to $0.3739
Panasonic
Silicon NPN Phototransistor
Lowest to $3.6557

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess