EN
  • EN
  • DE

SPC560P34L1BEABY

Part No SPC560P34L1BEABY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor e200z0h
Part Core Size 32-Bit
Speed(Frequency) 64MHz
Number of I/O 37
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
Data RAM Size 12K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1101514-SPC560P34L1BEABY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC560P34L1BEABY CAD Model

Description

STMicroelectronics SPC560P34L1BEABY Microcontroller

The SPC560P34L1BEABY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver exceptional performance and reliability for automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit Power Architecture family and offers a perfect blend of computing power, enhanced features, and energy efficiency, making it an ideal choice for a wide range of demanding applications.

Key Features

  • Advanced Core: At the heart of the SPC560P34L1BEABY is a 32-bit PowerPC Book E compliant CPU core, which operates at speeds of up to 64 MHz, providing robust computational capabilities.
  • Memory Capacity: It comes equipped with 256 KB of Flash memory and 20 KB of RAM, ensuring ample storage for complex software applications and efficient data handling.
  • Enhanced Security: With an integrated Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE), this MCU offers enhanced security features to protect sensitive data and ensure secure communications.
  • Rich Peripherals: An array of peripherals complements the core functionality, including multiple CAN interfaces, Serial Communication Interfaces (SCI), Digital and Analog I/Os, and Timers, providing versatile options for system integration.
  • Robust Design: The SPC560P34L1BEABY is designed to withstand the rigors of automotive environments, featuring a wide operating temperature range and meeting stringent automotive quality standards.

Applications

The versatility of the SPC560P34L1BEABY makes it suitable for a variety of applications, particularly in the automotive sector, where it can be used for engine control units, body control modules, and advanced driver-assistance systems. Additionally, its robust design and rich feature set make it an excellent choice for industrial control systems, medical devices, and any application requiring high reliability and security.

Conclusion

With its advanced architecture, ample memory, enhanced security features, and a comprehensive set of peripherals, the SPC560P34L1BEABY microcontroller from STMicroelectronics stands out as a high-performance solution for developers looking to create sophisticated and secure systems. Whether for automotive or industrial applications, this MCU provides the necessary tools to drive innovation and efficiency in today's technology-driven world.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1203 $61.2030
23+ $5.0219 $115.5037
36+ $4.8660 $175.1760
50+ $4.7089 $235.4450
64+ $4.5519 $291.3216
85+ $4.0806 $346.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess