ON Semiconductor CAT28C64BP-20 EEPROM
The CAT28C64BP-20 is a high-performance 64-kilobit parallel EEPROM manufactured by ON Semiconductor. This non-volatile memory device features a 20 ns access time, making it an excellent choice for applications requiring fast data access and storage reliability. The EEPROM is organized as 8,192 words by 8 bits (8K x 8), providing ample space for firmware storage, device configuration, and data logging tasks.
The CAT28C64BP-20 operates over a wide voltage range of 4.5V to 5.5V, making it compatible with most 5V logic systems. It is designed with CMOS technology, which ensures low power consumption and high endurance for write operations. The device is rated for a minimum of 100,000 program/erase cycles and has a data retention period of at least 10 years, ensuring the longevity and reliability of stored data.
One of the key features of the CAT28C64BP-20 is its fast write capability. The chip supports page write operations, allowing up to 32 bytes of data to be programmed in a single write cycle. This feature significantly improves programming throughput and efficiency when updating large blocks of data. Additionally, the device offers a hardware and software data protection scheme, including a write enable pin and a software data protection algorithm, to prevent inadvertent writes and data corruption.
The CAT28C64BP-20 is packaged in a 28-pin, 600 mil DIP (Dual In-line Package), making it easy to handle and integrate into a wide variety of systems. Its pinout is JEDEC standard, ensuring compatibility with existing socket specifications and simplifying the design process for engineers.
Whether you're designing industrial control systems, telecommunications equipment, or any other application that requires robust and reliable non-volatile memory, the CAT28C64BP-20 from ON Semiconductor is an excellent choice. Its combination of fast access times, high-density storage, low power consumption, and strong data protection features make it a versatile and dependable component for your memory needs.
For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to consult the official ON Semiconductor datasheets and product guides.