EN
  • EN
  • DE

QEB373

Part No QEB373
Manufacturer ON Semiconductor
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 875NM 50MA AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 50mA
Radiant Intensity (Ie) Min @ If 16mW/sr @ 100mA
Wavelength 875nm
Voltage - Forward (Vf) (Typ) 1.7V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case Axial
Base Product Number QEB3
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 658543-QEB373
Ultra Librarian 3D Model Ultra Librarian QEB373 CAD Model

Description

Introducing the QEB373 Infrared Emitter from ON Semiconductor

The QEB373 is a high-performance infrared emitter designed by ON Semiconductor, a leader in energy-efficient innovations. This compact and robust component is engineered to meet the demanding requirements of a wide range of applications, from remote control systems to touchless sensor technologies. With its focused attention on reliability and efficiency, the QEB373 stands out as a premier choice for designers looking to incorporate infrared communication or sensing capabilities into their projects.

Key Features and Benefits

  • High Power Output: The QEB373 is capable of delivering a high radiant power output, which ensures strong signal transmission and improves the range and reliability of the IR communication link.
  • Peak Wavelength: Emitting at a peak wavelength of 940 nm, this IR emitter is optimized for common IR receivers, providing excellent compatibility with standard IR photodetectors and sensor systems.
  • Wide Viewing Angle: With a viewing angle of 40 degrees, the QEB373 provides a broad emission pattern, which is advantageous for applications requiring a wide coverage area.
  • Surface Mount Package: The device is housed in a small surface mount package, allowing for easy integration into space-constrained designs and facilitating automated assembly processes.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the QEB373 adheres to RoHS directives, ensuring it is free from hazardous substances and lead, making it suitable for eco-friendly products.

Applications

The versatility of the QEB373 enables its use in various applications, including:

  • Remote control units for TVs, set-top boxes, and air conditioners
  • Infrared touch panels and interactive whiteboards
  • Optical switches for industrial and consumer electronics
  • Light barriers and security systems

As a product of ON Semiconductor, the QEB373 is backed by the company's reputation for quality and performance. Whether for consumer electronics, industrial applications, or innovative IoT devices, the QEB373 infrared emitter is a reliable and efficient solution for your infrared transmission needs.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.1980
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA 0805
Lowest to $0.0391
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8895
Lite-On Inc.
EMITTER IR 850NM 60MA 1206
Lowest to $0.2169
Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.6097
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / Infrared Emitter 940nm 450mW/sr Circular Top Mount 2-Pin T-1 3/4 Box
Lowest to $0.0546

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3127 $57.8495
455+ $0.2566 $116.7530
700+ $0.2486 $174.0200
965+ $0.2406 $232.1790
1,245+ $0.2325 $289.4625
1,665+ $0.2085 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,150 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess