EN
  • EN
  • DE

QEB363ZR

Part No QEB363ZR
Manufacturer ON Semiconductor
Catalog Infrared, UV, Visible Emitters
Description Subminiature Plastic Infrared Emitting Diode | EMITTER IR 940NM 50MA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Reel
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 50mA
Radiant Intensity (Ie) Min at If 8mW/sr at 100mA
Wavelength 940nm
Voltage - Forward (Vf) 1.6V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 2-SMD, Z-Bend
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 711745-QEB363ZR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QEB363ZR CAD Model

Description

ON Semiconductor QEB363ZR Infrared LED

The ON Semiconductor QEB363ZR is an advanced infrared LED (IRED) that provides high-intensity infrared light output. This product is specifically designed for applications where reliable and efficient infrared emission is crucial. The QEB363ZR is a versatile component, suitable for a wide range of applications including remote control systems, touch-less motion detectors, and infrared illumination for cameras.

Constructed with a gallium arsenide (GaAs) die, this IRED offers a peak wavelength of 940nm, which is in the near-infrared range, making it invisible to the naked eye but perfect for sensors and cameras that require IR light. The device is encapsulated in a clear, untinted plastic package, which allows for maximum transmission of the infrared light. The lens design of the QEB363ZR is optimized to produce a well-defined spatial radiation pattern, ensuring that the emitted light is directed precisely where it is needed.

The QEB363ZR is designed to be driven by low forward voltage (typically 1.2V) and operates efficiently with a forward current of 100mA. This allows for low power consumption while maintaining high output intensity, which is essential for battery-powered devices. The IRED also features a high radiant intensity and fast switching times, making it ideal for high-speed data transmission and accurate motion detection.

With its compact size, the QEB363ZR can be easily integrated into various electronic assemblies. It is also lead-free and RoHS compliant, which ensures that it meets the latest environmental standards for electronic components. ON Semiconductor's commitment to quality means that the QEB363ZR is a reliable choice for designers looking to incorporate infrared technology into their products.

Overall, the QEB363ZR from ON Semiconductor is a high-performance infrared LED that offers energy efficiency, precise light emission, and fast switching capabilities, making it a top choice for engineers and designers in the field of infrared applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0525
Stanley Electric Co
EMITTER IR 940NM 50MA SMD
Lowest to $2.8286
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3213
Vishay
EMITTER IR 850NM 100MA SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Lowest to $0.2529
Lite-On Inc.
EMITTER IR 850NM 60MA 1206
Lowest to $0.2169
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3661 $51.2540
335+ $0.3004 $100.6340
520+ $0.2910 $151.3200
715+ $0.2816 $201.3440
920+ $0.2722 $250.4240
1,230+ $0.2441 $300.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess