The PRN11024-2200J is a high-performance, precision resistor network component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to offer a reliable solution for various applications that require accurate voltage division and signal conditioning.
Key Features
- Tight Ratio Tolerance: The PRN11024-2200J boasts a tight ratio tolerance which ensures precise resistance matching for critical circuit functions, making it an ideal choice for precision analog circuits.
- Low Temperature Coefficient: With a low temperature coefficient, this resistor network provides stable performance over a wide range of temperatures, ensuring consistent behavior in varying environmental conditions.
- High Stability: The product offers high stability, which is essential for maintaining the integrity of the signal over time and under different operational stresses.
- Compact Package: The compact size of the PRN11024-2200J makes it suitable for high-density circuit designs, allowing for efficient use of PCB space.
Applications
The PRN11024-2200J is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Instrumentation amplifiers
- Precision voltage dividers
- Analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Filter circuits
Product Specifications
| Parameter |
Value |
| Resistance Range |
22 Ohms |
| Package / Case |
SIP-8 |
| Operating Temperature |
-55°C to +125°C |
| Number of Resistors |
4 |
The ON Semiconductor PRN11024-2200J resistor network is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing for industrial, medical, or consumer electronics, this resistor network is engineered to deliver performance and stability where it matters most.