EN
  • EN
  • DE

AMP02FSZ

Part No AMP02FSZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1.2MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 6 V/μs
-3db Bandwidth 1.2MHz
Current - Input Bias 4nA
Voltage - Input Offset 40μV
Operating Supply Current 5mA
Channel Output Current 32mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 133329-AMP02FSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMP02FSZ CAD Model

Description

The AMP02FSZ is a high precision operational amplifier from Analog Devices Inc., a renowned manufacturer in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This product stands out for its exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including instrumentation, medical equipment, and industrial process controls.

Key Features

  • Precision Performance: The AMP02FSZ delivers ultra-precise performance with very low offset voltage and drift, ensuring reliable and consistent operation over time and temperature variations.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise: The device exhibits low noise characteristics, which is critical for applications requiring a high signal-to-noise ratio.
  • Single Supply Operation: It is capable of operating from a single supply, simplifying power supply design and saving space in applications with limited PCB area.
  • Dual Supply Capability: For applications requiring more flexibility, the AMP02FSZ can also be operated from dual supplies.

Applications

The AMP02FSZ is well-suited for a variety of high-precision applications. It is commonly used in:

  • Instrumentation amplifiers
  • Precision data acquisition systems
  • Medical diagnostic equipment
  • Industrial process controls
  • Analog-to-digital converters (ADCs)

Technical Specifications

Parameter Value
Offset Voltage 50 µV max
Offset Voltage Drift 0.6 µV/°C max
Gain Bandwidth Product 4 MHz
Noise 0.6 µV p-p (0.1 Hz to 10 Hz)
Supply Voltage Range ±4.5 V to ±18 V

For those seeking an operational amplifier with unmatched precision and versatility, the AMP02FSZ from Analog Devices Inc. is an exceptional choice that delivers top-notch performance for the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4185 $69.6740
9+ $14.2921 $128.6289
13+ $13.8454 $179.9902
18+ $13.3988 $241.1784
23+ $12.9523 $297.9029
30+ $11.6124 $348.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 834 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess