Product Overview: PRN10016N68R0G - ON Semiconductor
The PRN10016N68R0G is a precision-engineered electronic component manufactured by ON Semiconductor, a leading provider in the semiconductor industry known for its innovative and reliable products. This particular component is designed to meet the stringent requirements of a wide range of electronic applications, ensuring high performance and durability.
Key Features
- Resistance: The PRN10016N68R0G boasts a resistance value of 68 Ohms, providing stable and precise resistance for electronic circuits.
- Tolerance: With a tolerance of ±2%, this resistor offers accurate resistance, which is crucial for sensitive applications where precision is key.
- Power Rating: It is designed to handle a power rating of 1/10W (0.1 Watts), making it suitable for low-power applications that require energy efficiency.
- Temperature Coefficient: The component has a temperature coefficient specification, ensuring that its resistance value remains stable over a range of temperatures.
- Package/Case: The PRN10016N68R0G comes in a compact 0603 (1608 metric) package, which is ideal for space-constrained applications.
- Operating Temperature Range: This resistor is capable of operating within a temperature range of -55°C to +155°C, allowing for reliable performance under extreme conditions.
Applications
The versatility of the PRN10016N68R0G makes it suitable for various applications, including but not limited to:
- Telecommunications
- Automotive systems
- Medical devices
- Consumer electronics
- Industrial equipment
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that adhere to industry standards. The PRN10016N68R0G resistor is no exception, as it is manufactured with the highest quality materials and subjected to rigorous testing to ensure its performance and reliability. Customers can trust that this component will deliver consistent results in their electronic designs.
For detailed specifications, technical datasheets, and ordering information, please visit the ON Semiconductor website or contact their customer support for assistance.