The ON Semiconductor PRN10016N33R0G is a high-quality precision resistor network that offers a robust solution for applications requiring matched resistor sets with tight tolerance and temperature coefficient specifications. This product is designed for precision analog circuitry, ensuring excellent stability and performance in a variety of electronic systems.
Key Features
- Resistance Value: The PRN10016N33R0G features a precise resistance value of 33 ohms, providing accurate current or voltage division in your circuit design.
- Tolerance: With a tight tolerance of ±2%, this resistor network ensures consistent performance and minimizes errors in your application.
- Temperature Coefficient: The temperature coefficient of resistance (TCR) is specified at ±100 ppm/°C, which means the resistance value changes very little with temperature variations, ensuring reliable operation over a wide temperature range.
- Configuration: This product consists of an array of resistors arranged in a single package, which simplifies PCB design and improves reliability by reducing the number of components required.
- Quality and Reliability: Manufactured by ON Semiconductor, a leader in electronic components, the PRN10016N33R0G is built to high-quality standards, ensuring long-term reliability for your projects.
- Applications: Ideal for use in precision analog applications such as data acquisition systems, test equipment, and process control, where accurate resistance matching is critical.
Product Specifications
| Attribute |
Details |
| Part Number |
PRN10016N33R0G |
| Resistance |
33Ω |
| Tolerance |
±2% |
| TCR |
±100 ppm/°C |
| Package / Case |
SIP-8 |
| Operating Temperature |
-55°C to +125°C |
The ON Semiconductor PRN10016N33R0G is an essential component for designers and engineers looking for precision and reliability in their resistor networks. Its superior characteristics make it a go-to choice for demanding applications where accuracy cannot be compromised.