EN
  • EN
  • DE

PCFG25T120SQF

Part No PCFG25T120SQF
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Description Ultra Field Stop IGBT 1200V 25A bare die IGBT bare die - 1200 V 25 A Ultra field stop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1186300-PCFG25T120SQF
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCFG25T120SQF CAD Model

Description

Introducing the PCFG25T120SQF from ON Semiconductor

The PCFG25T120SQF is a state-of-the-art Silicon Carbide (SiC) Power MOSFET brought to you by ON Semiconductor, a leader in the semiconductor industry. This high-performance transistor is designed to meet the rigorous demands of modern power conversion systems. With its advanced features and robust design, the PCFG25T120SQF is well-suited for a variety of applications, including electric vehicles, solar inverters, and industrial power supplies.

Key Features

  • High Blocking Voltage: The PCFG25T120SQF boasts a 1200V drain-to-source breakdown voltage (VDS), making it ideal for high-voltage applications.
  • Low On-Resistance: With an RDS(on) of just 25 mΩ, this MOSFET ensures high efficiency and low conduction losses.
  • Fast Switching Speed: The device's fast switching capability reduces switching losses and enables operation at higher frequencies, which can lead to smaller and more efficient power supply designs.
  • Reduced Parasitic Inductances: The package design minimizes parasitic inductances, further enhancing the switching performance and reducing noise.
  • High-Temperature Operation: The PCFG25T120SQF is capable of operating at junction temperatures up to 175°C, ensuring reliability in harsh environments.
  • Enhanced Thermal Performance: The package is designed for excellent thermal performance, ensuring the device runs cooler and increases its longevity.

Applications

The versatility of the PCFG25T120SQF makes it suitable for various high-performance applications, such as:

  • Electric Vehicle (EV) Powertrain
  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)
  • Switch Mode Power Supplies (SMPS)
  • Motor Drives

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The PCFG25T120SQF is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of industrial and automotive applications. With its exceptional performance and ON Semiconductor's proven track record, this SiC Power MOSFET is an ideal choice for designers looking to enhance the efficiency and robustness of their power conversion systems.

For detailed product specifications, application notes, and support resources, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
SII Semiconductor Corporation
Need more? Email Us
NEC
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess