EN
  • EN
  • DE

PCA9306AMUTCG

Part No PCA9306AMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC VOLT LEVEL TRANSLATOR 8UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1V to 3.6V
Voltage - VCCB 1.8V to 5.5V
Input Signal MECL
Output Type Open Drain
Temperature Range - Operating -55°C to 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-UQFN (1.6x1.6)
Win Source Part Number 061199-PCA9306AMUTCG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9306AMUTCG CAD Model

Description

ON Semiconductor PCA9306AMUTCG Dual Bidirectional I2C-Bus and SMBus Voltage-Level Translator

The ON Semiconductor PCA9306AMUTCG is a high-performance, dual bidirectional I2C-bus and SMBus voltage-level translator designed to provide seamless communication between devices operating at different voltage levels. This compact and efficient component is an essential solution for applications that require the interfacing of a low voltage (down to 1.2V) microprocessor to a higher voltage (up to 5.5V) peripheral without the need for a directional control signal.

Featuring a two-bit bidirectional translator for SDA and SCL lines, the PCA9306AMUTCG ensures that data can flow smoothly between high- and low-voltage sides of the device. Its open-drain design, with no direction pin required, simplifies the application circuit and makes it an ideal choice for translating between different logic levels that are found in multi-voltage systems.

The PCA9306AMUTCG supports a wide range of supply voltages, from 1.2V to 3.6V on the A-side (Vref1) and 1.65V to 5.5V on the B-side (Vref2), making it highly versatile for interfacing with today's various digital systems. It is also capable of providing bidirectional voltage translation without the use of a direction pin, which is particularly useful for I2C and SMBus applications.

With its low standby current, the PCA9306AMUTCG is an energy-efficient choice for battery-powered devices. The device also includes an enable (EN) input that can be used to put the device in a low-current standby mode, which is beneficial for power-sensitive applications.

The PCA9306AMUTCG comes in an ultra-small 8-lead UDFN package, which is ideal for space-constrained applications. It is specified for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Whether you're designing mobile devices, personal electronics, or industrial control systems, the ON Semiconductor PCA9306AMUTCG provides a reliable and straightforward solution for voltage level translation in I2C and SMBus applications.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1102 $61.0610
130+ $0.9110 $118.4300
200+ $0.8826 $176.5200
275+ $0.8540 $234.8500
350+ $0.8256 $288.9600
470+ $0.7401 $347.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,645 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess