EN
  • EN
  • DE

CAT34TS04EVP2GT4A

Part No CAT34TS04EVP2GT4A
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -20C-125C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Sensor Type Digital, Local
Sensing Temperature - Local -20°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 2.2V ~ 5.5V
Resolution 12 b
Features Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 75°C ~ 95°C (-20°C ~ 125°C)
Temperature Range - Operating -45°C ~ 130°C
Mounting Style Surface Mount
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810182-CAT34TS04EVP2GT4A
Ultra Librarian 3D Model Ultra Librarian CAT34TS04EVP2GT4A CAD Model

Description

The CAT34TS04EVP2GT4A is a high-precision digital temperature sensor from ON Semiconductor, designed to meet the demanding needs of advanced electronics. This sensor is part of ON Semiconductor's portfolio of temperature monitoring solutions, offering exceptional accuracy and low power consumption, making it an ideal choice for a wide range of applications, including computing systems, consumer electronics, and industrial automation.

Key Features

  • High Accuracy: The sensor provides high measurement accuracy, typically ±0.5°C across the temperature range of -40°C to +125°C, ensuring reliable temperature monitoring for critical applications.
  • Wide Temperature Range: With an operational range of -40°C to +125°C, the CAT34TS04EVP2GT4A can function in environments that experience extreme temperature variations.
  • I²C Interface: The device features a standard I²C serial interface, allowing for easy integration into existing systems and straightforward communication with microcontrollers and processors.
  • Low Power Consumption: It is designed for energy-efficient operation, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 9 to 12 bits, providing flexibility in balancing the trade-off between resolution and conversion time.
  • Small Package: The sensor is available in a compact 2x3 mm TDFN-8 package, which is ideal for space-constrained applications.

Applications

The CAT34TS04EVP2GT4A is versatile and can be used in a variety of applications, such as:

  • Personal Computers and Servers
  • Portable and Consumer Electronics
  • Industrial Control Systems
  • Environmental Monitoring Systems
  • Telecommunications Equipment

With its precision temperature sensing capabilities, the CAT34TS04EVP2GT4A from ON Semiconductor is a robust solution for any system that requires accurate temperature monitoring to maintain performance and safety standards.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6001 $64.0040
90+ $1.3130 $118.1700
140+ $1.2720 $178.0800
190+ $1.2309 $233.8710
245+ $1.1899 $291.5255
325+ $1.0668 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess