EN
  • EN
  • DE

PACDN04X001Y3R

Part No PACDN04X001Y3R
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
Win Source Part Number 929964-PACDN04X001Y3R
Ultra Librarian 3D Model Ultra Librarian PACDN04X001Y3R CAD Model

Description

ON Semiconductor PACDN04X001Y3R Overview

The PACDN04X001Y3R from ON Semiconductor is a robust, high-performance ESD protection device designed to safeguard sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This product is an essential component for modern electronic systems that require reliable protection to ensure long-term functionality and stability.

Key Features

  • ESD Protection: The device offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, which ensures that it can withstand ESD strikes of ±8kV contact discharge and ±15kV air discharge.
  • Low Clamping Voltage: It features a low clamping voltage that activates during transient events, thereby protecting downstream circuits from damaging high-voltage spikes.
  • Low Leakage Current: The PACDN04X001Y3R is designed with a low leakage current, ensuring minimal impact on the normal operation of the circuit and helping to maintain energy efficiency.
  • Small Package Size: Housed in a compact SOD-323 package, this device is suitable for space-constrained applications, allowing for design flexibility without compromising on protection.
  • Fast Response Time: With its fast response time to transient events, this ESD protection diode quickly reacts to over-voltage conditions, providing immediate protection for sensitive components.

Applications

The PACDN04X001Y3R is ideal for a wide range of applications where ESD protection is critical. Some common applications include:

  • Mobile Devices
  • Portable Electronics
  • Computing Interfaces
  • Communication Systems
  • Medical Equipment
  • Automotive Electronics

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the PACDN04X001Y3R is no exception. Manufactured with high-quality materials and subjected to rigorous testing, this ESD protection device is built to perform reliably in challenging environments and under continuous use.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by ON Semiconductor. The datasheet includes comprehensive information on electrical characteristics, recommended operating conditions, and packaging details, which are crucial for successful integration into electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess