Product Overview: Texas Instruments TLV4171IDR
The Texas Instruments TLV4171IDR is a high-performance, single-channel operational amplifier that offers a perfect balance of speed and power efficiency. This op-amp is designed to cater to a wide range of applications, including sensor amplification, active filtering, and audio processing. With its low input bias current, low noise, and wide bandwidth, the TLV4171IDR is an excellent choice for designers looking for a reliable amplifier that does not compromise on performance.
Key Features
- Wide Supply Range: The TLV4171IDR operates on a supply range from 4.5V to 36V, or ±2.25V to ±18V for split supplies, making it versatile for various applications.
- High Slew Rate: With a slew rate of 14 V/µs, this op-amp can handle rapid signal changes, ensuring high-speed performance in circuits.
- Low Input Bias Current: The device features an input bias current of only 20 pA, minimizing error in high-impedance applications.
- Low Noise Performance: A low voltage noise density of 7.5 nV/√Hz at 1 kHz ensures precision and clarity in signal amplification.
- Wide Bandwidth: The op-amp offers a bandwidth of 10 MHz, which is ideal for a variety of signal processing tasks.
- Robust Output Drive: Capable of delivering a continuous output current of ±30 mA and peak currents of ±60 mA, the TLV4171IDR can drive capacitive loads effectively.
Applications
The TLV4171IDR is suitable for a broad spectrum of applications, including but not limited to:
- Test and measurement equipment
- Consumer electronics
- Audio and video processing units
- Active filtering and signal conditioning
- Medical instrumentation
- Power supply control
Package and Quality
Encased in an 8-pin SOIC package, the TLV4171IDR is designed for surface-mount technology, ensuring compact and reliable integration into circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of performance and reliability.