EN
  • EN
  • DE

P6SMB170AT3G

Part No P6SMB170AT3G
Manufacturer ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083644-P6SMB170AT3G
Categories OEM Parts(O-R)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMB170AT3G CAD Model

Description

ON Semiconductor P6SMB170AT3G - TVS Diode

The P6SMB170AT3G is a robust transient voltage suppression (TVS) diode designed by ON Semiconductor to provide high-quality circuit protection in a wide range of applications. This TVS diode is specifically tailored to safeguard sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning strikes.

Key Features

  • Stand-off Voltage: The P6SMB170AT3G has a stand-off voltage of 170 volts, which is the maximum voltage that the diode can withstand without conducting significant current.
  • Peak Pulse Power: It can handle peak pulse power of 600 Watts for a 10/1000μs waveform, ensuring protection against high energy transients.
  • Breakdown Voltage Range: With a breakdown voltage range from 189 volts to 209 volts, this device ensures a precise triggering threshold for voltage spikes.
  • Low Incremental Surge Resistance: The diode features an extremely low incremental surge resistance, which helps to minimize voltage drop during a surge event, thus providing better protection.
  • Fast Response Time: The P6SMB170AT3G responds to overvoltage events in picoseconds, offering immediate protection against transient surges.
  • Package Type: This diode comes in a SMB package which is compact and suitable for automated surface mounting.
  • RoHS Compliant: The P6SMB170AT3G is compliant with RoHS standards, making it environmentally friendly and suitable for use in green products.

Applications

The TVS diode is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive electronics
  • Computing devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the P6SMB170AT3G is no exception. This TVS diode is designed to meet or exceed industry standards for performance and durability, ensuring that it provides reliable protection for sensitive circuits over time.

With its combination of features, the P6SMB170AT3G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess