EN
  • EN
  • DE

P6KE200AG

Part No P6KE200AG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 171VWM 274VC AXIAL / 274V Clamp 2.2A (8/20μs) Ipp Tvs Diode Through Hole Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 171V
Voltage - Breakdown (Min) 190V
Voltage - Clamping (Max) @ Ipp 274V
Current - Peak Pulse (10/1000µs) 2.2A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package Axial
Base Product Number P6KE
Standard Package 1,332 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 888405-P6KE200AG
Ultra Librarian 3D Model Ultra Librarian P6KE200AG CAD Model

Description

ON Semiconductor P6KE200AG TVS Diode

The ON Semiconductor P6KE200AG is a robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient events. This TVS diode is a part of the P6KE series, known for their reliability and performance in surge protection. The P6KE200AG is particularly suited for applications that require a high degree of voltage protection, making it an ideal component for use in a wide range of industrial, commercial, and consumer products.

With its standoff voltage of 171V and a minimum breakdown voltage of 190V, the P6KE200AG provides excellent clamping capabilities. In the event of a transient overvoltage condition, such as a lightning strike or an electrostatic discharge (ESD), this diode is capable of clamping the voltage to a safe level, thus safeguarding the components downstream. It can handle a peak pulse power of 600W for a 10/1000µs waveform, which ensures that even high-energy transients are effectively suppressed.

The P6KE200AG features a unidirectional configuration, which means it provides protection in one direction and is typically used in DC voltage circuits. This diode is housed in a DO-15 package, which is a widely used and recognized standard for TVS diodes, allowing for easy integration into a variety of circuit designs. The package is also known for its robustness and its ability to dissipate heat effectively, contributing to the overall reliability of the diode.

ON Semiconductor's commitment to quality is evident in the P6KE200AG, as it meets or exceeds various industry standards for performance and reliability. It is RoHS compliant, ensuring that it adheres to the latest environmental regulations regarding the restriction of hazardous substances. This TVS diode is also characterized by its fast response time, typically in the picosecond range, which is critical for protecting against fast transients.

In summary, the P6KE200AG from ON Semiconductor is a high-performance TVS diode that offers excellent transient voltage suppression. Its robust construction, combined with its powerful clamping capability, makes it a dependable choice for engineers looking to enhance the surge protection in their electronic designs.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0975 $50.2125
1,100+ $0.0913 $100.4300
1,705+ $0.0881 $150.2105
2,445+ $0.0818 $200.0010
3,180+ $0.0787 $250.2660
3,975+ $0.0755 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,760 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess