EN
  • EN
  • DE

P6KE150ARL

Part No P6KE150ARL
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 600 Watt Peak Power Surmetic-40 Zener Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1234589-P6KE150ARL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian P6KE150ARL CAD Model

Description

ON Semiconductor P6KE150ARL TVS Diode Overview

The ON Semiconductor P6KE150ARL is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-induced voltage spikes or other transient voltage events. This device is specifically engineered to shield circuits from the destructive forces of voltage surges and spikes, ensuring the reliability and longevity of electronic components.

Key Features

  • Peak Pulse Power Dissipation: The P6KE150ARL has a 600W peak pulse power capability with a 10/1000μs waveform, which is standard for TVS diodes, ensuring effective suppression of transients.
  • Breakdown Voltage: It features a breakdown voltage range from 143V to 157V, providing precise protection for specific applications.
  • Reverse Stand-off Voltage: With a reverse stand-off voltage of 128V, this diode can accommodate a variety of applications without conducting in its standby state.
  • Low Leakage: The low leakage current of the P6KE150ARL ensures minimal power loss when the diode is in its idle state, contributing to energy efficiency in the protected circuit.
  • Fast Response Time: Its response time is virtually instantaneous (less than 1 picosecond from 0V to BV), providing immediate protection against voltage transients.
  • Robust Construction: The TVS diode is housed in an axial-lead package, which offers robustness and ease of installation in a wide range of applications.

Applications

The P6KE150ARL is ideal for protecting voltage-sensitive components that can be compromised by transient voltage spikes. Its typical applications include:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power supply protection
  • AC/DC applications

Quality and Reliability

Manufactured by ON Semiconductor, a leader in the semiconductor industry, the P6KE150ARL TVS diode is a testament to the company's commitment to high standards of quality and reliability. It is designed to meet or exceed the stringent requirements of various industrial and commercial applications, ensuring dependable protection against high voltage transients.

For engineers and designers looking for a reliable solution to protect their electronic systems from voltage spikes, the P6KE150ARL from ON Semiconductor is an excellent choice that offers both performance and peace of mind.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess