EN
  • EN
  • DE
  • IT

OPB860N11

Part No OPB860N11
Manufacturer ON Semiconductor
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SWITCH IR PHOTO TRANS PC MNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr ON Semiconductor
Product Status Obsolete
Mounting Type Through Hole
Package / Case Module, PC Pins, Slot Type
Base Product Number OPB860
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 651313-OPB860N11
Ultra Librarian 3D Model Ultra Librarian OPB860N11 CAD Model

Description

ON Semiconductor OPB860N11 Optical Sensor

The OPB860N11 from ON Semiconductor is a versatile and high-performance slotted optical switch designed for a wide range of applications that require precise detection of object presence or motion. This optical sensor is part of ON Semiconductor's extensive portfolio of sensors that cater to the needs of modern electronic systems.

The OPB860N11 optical switch consists of an infrared emitting diode and an NPN silicon phototransistor, mounted facing each other in a black thermoplastic housing with a slot between the emitter and detector. The housing ensures ambient light immunity, providing reliable operation even in environments with variable lighting conditions. The slot width is designed to accommodate the passage of an opaque object, which interrupts the light beam and triggers the phototransistor.

This optical sensor is characterized by its compact design, which allows for easy integration into a variety of systems without requiring significant space. The OPB860N11 operates over a wide voltage range, typically from 3.0V to 24V, making it compatible with both low and high voltage circuits. Additionally, its output can be easily interfaced with a variety of digital circuits, microcontrollers, and logic systems.

Key features of the OPB860N11 include:

  • Highly sensitive phototransistor output
  • Wide operating voltage range for flexible design integration
  • Compact and robust thermoplastic housing for durability
  • Ambient light immunity for consistent performance
  • Easy interfacing with digital systems

Applications for the OPB860N11 are diverse, ranging from industrial automation, where it can be used for limit switching and object detection, to consumer electronics, where it might be found in printers and copiers for paper jam or paper path detection. Its reliable operation and ease of use also make it suitable for safety interlocks, end-of-travel detection in mechanical systems, and various other sensing solutions that require a non-contact method of detection.

With its combination of performance, reliability, and versatility, the OPB860N11 optical sensor from ON Semiconductor is an excellent choice for designers and engineers looking to incorporate effective object detection and motion sensing capabilities into their projects.

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Need more? Email Us
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.9779
ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $16.1279
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.3695
Parallax Inc.
UV LIGHT SENSOR
Lowest to $1.1785
Lite-On Inc.
SENSOR OPT AMB/GESTURE 400KHZ
Need more? Email Us
Broadcom Limited
IC LASER MOUSE SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $0.8719
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.6127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess