EN
  • EN
  • DE

NZ9F8V2ST5G

Part No NZ9F8V2ST5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 250MW SOD923 / Zener Diode 8.2 V 250 mW ±2% Surface Mount SOD-923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±2%
Power - Max 250 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SOD-923
Supplier Device Package SOD-923
Base Product Number NZ9F
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number NZ9F8V2ST5GOSDKR,ONSONSNZ9F8V2ST5G,2156-NZ9F8V2ST5G,NZ9F8V2ST5GOSCT,NZ9F8V2ST5G-ND,NZ9F8V2ST5GOSTR
Standard Package 8,000
Win Source Part Number 1324179-NZ9F8V2ST5G
Ultra Librarian 3D Model Ultra Librarian NZ9F8V2ST5G CAD Model

Description

The ON Semiconductor NZ9F8V2ST5G is a high-performance Zener voltage regulator diode designed for applications requiring voltage regulation and voltage reference. This compact and reliable component is ideal for use in a wide range of electronic circuits, including power supplies, consumer electronics, and industrial equipment.

Key Features

  • Zener Voltage: Precise voltage regulation is provided with a nominal Zener voltage of 8.2V, making it suitable for various circuit designs.
  • Power Dissipation: The device can handle up to 500 mW of power dissipation, ensuring stable performance under typical operating conditions.
  • Package: It comes in an SOD-523 package, which is ultra-small and allows for high-density mounting, making it perfect for space-constrained applications.
  • Tolerance: The Zener voltage tolerance is ±5%, providing a good balance between precision and cost-effectiveness.
  • Operating Temperature: It is designed to operate within a temperature range of -55°C to +150°C, ensuring reliability across various environmental conditions.

Applications

The NZ9F8V2ST5G Zener diode is versatile and can be utilized in several applications, including:

  • Voltage regulation in power supply circuits
  • Overvoltage and surge protection
  • Reference voltage sources in precision circuits
  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial control systems requiring stable voltage references

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The NZ9F8V2ST5G Zener diode is manufactured with the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. It is also RoHS compliant, which means it meets environmental standards by being free of hazardous substances.

Ordering Information

The part number NZ9F8V2ST5G is available for order from ON Semiconductor and its authorized distributors. For detailed specifications and purchasing options, please refer to the manufacturer's official website or contact their sales team.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0625 $57.8125
2,255+ $0.0513 $115.6815
3,485+ $0.0498 $173.5530
4,800+ $0.0482 $231.3600
6,205+ $0.0466 $289.1530
8,315+ $0.0417 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess