EN
  • EN
  • DE

MM3Z5V1ST1

Part No MM3Z5V1ST1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 5.1V 200MW SOD323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±2%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 60 Ohms
Current - Reverse Leakage at Vr 2μA at 2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number MM3Z5V1
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224456-MM3Z5V1ST1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z5V1ST1 CAD Model

Description

ON Semiconductor MM3Z5V1ST1 Zener Diode Overview

The ON Semiconductor MM3Z5V1ST1 is a high-quality Zener diode that offers a convenient voltage regulation solution in a compact package. Designed to maintain a stable voltage level, this Zener diode is ideal for a wide range of applications, including voltage stabilization, clipping circuits, and wave shaping. With its precise voltage control and small surface-mount form factor, the MM3Z5V1ST1 is a popular choice among engineers and designers for integration into various electronic systems.

Key Features

  • Voltage Regulation: The MM3Z5V1ST1 provides a nominal Zener voltage of 5.1V, which makes it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: This Zener diode is capable of dissipating up to 300mW of power, ensuring reliable performance even under moderate power conditions.
  • Package: It comes in an SOD-323 package, which is a small and lightweight surface-mount device (SMD) that is ideal for high-density PCB designs.
  • High Reliability: ON Semiconductor is known for its high manufacturing standards, and the MM3Z5V1ST1 is no exception, offering consistent performance and a long operational lifespan.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -55°C to +150°C, making it suitable for use in various environmental conditions.

Applications

The MM3Z5V1ST1 Zener diode is versatile and can be used in multiple applications across different industries. Some of its common applications include:

  • Consumer Electronics: Used in TVs, computers, and mobile devices for voltage regulation.
  • Power Management: Integrated into power supply circuits to provide overvoltage protection.
  • Industrial Systems: Employed in control systems to maintain consistent voltage levels.
  • Telecommunications: Utilized in communication devices to protect against voltage transients.

With its robust design and precise voltage control, the ON Semiconductor MM3Z5V1ST1 Zener diode is an excellent choice for designers looking for a reliable and compact voltage regulation solution. Its compliance with industry-standard specifications ensures compatibility with a vast array of electronic components and systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,265+ $0.0256 $57.9840
4,835+ $0.0239 $115.5565
7,500+ $0.0231 $173.2500
10,755+ $0.0215 $231.2325
13,970+ $0.0207 $289.1790
17,445+ $0.0199 $347.1555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,022 pieces
MOQ: 2265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess