EN
  • EN
  • DE

1N5946BRLG

Part No 1N5946BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 75V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 75V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 140 Ohm
Current - Reverse Leakage @ Vr 1μA @ 56V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002363-1N5946BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5946BRLG CAD Model

Description

ON Semiconductor 1N5946BRLG Zener Diode

The 1N5946BRLG is a robust and reliable Zener diode manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is designed to offer excellent voltage regulation with a nominal Zener voltage of 68V, making it an ideal choice for a variety of electronic applications where precise voltage control is required.

Constructed with a glass body in a highly durable DO-41 package, the 1N5946BRLG ensures a long operational life and stability over a wide range of environmental conditions. Its axial leads make it suitable for through-hole mounting, which is advantageous for designs where mechanical strength and ease of replacement are important considerations.

The 1N5946BRLG has a power dissipation rating of 1.5W, which allows it to handle moderate power levels while maintaining its Zener voltage regulation function. This characteristic is especially useful in power supply circuits, where it can be used to protect sensitive electronics from overvoltage conditions by clamping the voltage to a desired level.

ON Semiconductor has designed the 1N5946BRLG with a Zener test current (IZT) of 4.4mA, ensuring that the device operates effectively under standard test conditions. The Zener impedance (ZZT) is specified at 5 Ohms, which indicates the diode's resistance to current changes around the Zener voltage, contributing to a stable voltage across the load.

The 1N5946BRLG is also characterized by its low leakage current and excellent surge capabilities, which make it highly effective for use in overvoltage transient protection. Its fast response time is critical for protecting circuits from voltage spikes and surges that can occur due to sudden changes in load or external events like lightning strikes.

In summary, the ON Semiconductor 1N5946BRLG Zener diode is a high-performance component that provides reliable voltage regulation and protection for electronic circuits. Its robust construction, stable performance, and power handling capabilities make it a versatile choice for designers and engineers looking to ensure the longevity and reliability of their electronic products.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1783 $57.9475
790+ $0.1464 $115.6560
1,225+ $0.1418 $173.7050
1,685+ $0.1372 $231.1820
2,180+ $0.1327 $289.2860
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess