EN
  • EN
  • DE

NZ9F3V9ST5G

Part No NZ9F3V9ST5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.03V 200MW SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 4.03 V 200 mW ±3% Surface Mount SOD-923
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-923
Case / Package SOD-923
Family Name NZ9F3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number NZ9F3V9ST5GOSCT, NZ9F3V9ST5GOSTR, NZ9F3V9ST5GOSDKR, NZ9F3V9ST5G-ND
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887981-NZ9F3V9ST5G
Ultra Librarian 3D Model Ultra Librarian NZ9F3V9ST5G CAD Model

Description

The ON Semiconductor NZ9F3V9ST5G is a high-performance Zener diode designed for electronic enthusiasts and professionals alike. This small but mighty component offers a precise voltage regulation, making it an ideal choice for a wide range of applications including voltage stabilization and protection circuits.

Key Features:

  • Zener Voltage: 3.9V, providing a stable reference voltage for your circuit designs.
  • Power Dissipation: With a power dissipation of 500mW, it can handle moderate power levels, suitable for various electronic applications.
  • Package: The SOD-523 package is compact and suitable for high-density circuit boards, helping to save space without sacrificing performance.
  • Operating Temperature Range: This diode operates effectively within a wide temperature range of -55°C to +150°C, ensuring reliability under various environmental conditions.
  • Tolerance: The 5% tolerance allows for precise voltage regulation, which is critical for sensitive electronic components.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the NZ9F3V9ST5G is both lead-free and RoHS compliant, reducing the environmental impact.

Applications:

The versatility of the NZ9F3V9ST5G Zener diode makes it suitable for a variety of applications. It is commonly used in:

  • Consumer electronics for voltage regulation.
  • Industrial equipment as a part of protection circuits.
  • Telecommunication systems for stabilization purposes.
  • Computer motherboards and other computing devices.

Quality and Reliability:

ON Semiconductor is known for its high-quality products, and the NZ9F3V9ST5G is no exception. Each diode is manufactured with stringent quality control measures, ensuring that it meets the high standards expected by consumers and professionals in the industry. With its robust design and reliable performance, the NZ9F3V9ST5G is a component you can trust in your next electronics project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0460 $57.9600
3,060+ $0.0378 $115.6680
4,735+ $0.0367 $173.7745
6,515+ $0.0355 $231.2825
8,450+ $0.0342 $288.9900
11,280+ $0.0307 $346.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess