EN
  • EN
  • DE
  • IT

NZ9F15VT5G

Part No NZ9F15VT5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 250MW SOD923  /  Zener Diode 15 V 250 mW ±5% Surface Mount SOD-923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 42 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 11 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-923
Supplier Device Package SOD-923
Base Product Number NZ9F15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names NZ9F15VT5GOSCT,NZ9F15VT5G-ND,NZ9F15VT5GOSDKR,2156-NZ9F15VT5G-OS,NZ9F15VT5GOSTR,ONSONSNZ9F15VT5G
Standard Package 8,000
Win Source Part Number 1218922-NZ9F15VT5G
Ultra Librarian 3D Model Ultra Librarian NZ9F15VT5G CAD Model

Description

The ON Semiconductor NZ9F15VT5G is a highly reliable Zener diode designed to provide voltage regulation and protection in a wide array of electronic circuits. This component is a popular choice among engineers and technicians for its precision voltage control and robust performance in challenging environments.

Key Features

  • Nominal Zener Voltage: 15V with a tolerance of ±5%, ensuring precise voltage regulation for sensitive electronics.
  • Power Dissipation: Capable of dissipating up to 500 mW, making it suitable for medium-power applications.
  • Package: The NZ9F15VT5G comes in a small, surface-mount SOD-923 package that is ideal for space-constrained applications.
  • Operating Temperature Range: This Zener diode can operate effectively over a wide temperature range from -55°C to +150°C, accommodating various operating conditions.
  • ESD Protection: It includes built-in electrostatic discharge (ESD) protection features to safeguard against sudden voltage spikes.

Applications

The NZ9F15VT5G is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules in power supply circuits.
  • Protection circuits for sensitive electronics against overvoltage conditions.
  • Reference elements in analog-to-digital converters and other precision circuitry.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NZ9F15VT5G is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. Each diode is subjected to rigorous testing to guarantee it meets the specified parameters and can withstand the demands of real-world applications.

Environmental Compliance

The NZ9F15VT5G is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental sustainability. By choosing this Zener diode, customers are opting for a product that minimizes environmental impact while delivering top-notch performance.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 4.8V~5.4V 500mW 5.1V SOD-123
Lowest to $0.1631
ShenZhen SlkorMicro Semicon Co. Ltd
11.4V~12.6V 500mW 12V SOD-123
Lowest to $0.0533
ShenZhen SlkorMicro Semicon Co. Ltd
1W 5.1V LL-41
Lowest to $0.0296
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0214
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0771
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
14.25V~15.75V 500mW 15V SOD-123
Lowest to $0.0160
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3.1V~3.5V 500mW 3.3V LL-34
Lowest to $0.0072

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess