EN
  • EN
  • DE

NVTFS5124PLTWG

Part No NVTFS5124PLTWG
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 60V 8A U8FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 2.4A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 260mOhm at 3A, 10V
Vgs(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 6nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 250pF at 25V
Power Dissipation (Maximum) 3W , 18W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 8-WDFN (3.3x3.3)
Manufacturer Package 8-PowerWDFN
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804436-NVTFS5124PLTWG
Ultra Librarian 3D Model Ultra Librarian NVTFS5124PLTWG CAD Model

Description

ON Semiconductor NVTFS5124PLTWG Overview

The NVTFS5124PLTWG is a high-performance Power MOSFET from ON Semiconductor, designed to deliver efficiency and reliability for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power management solutions, reflecting the company's commitment to innovation and excellence in the semiconductor industry.

Key Features

  • Low On-Resistance: The NVTFS5124PLTWG features an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power levels, making it suitable for high-power applications.
  • Thermal Performance: The device is encapsulated in a compact package that provides excellent thermal performance, ensuring stability and longevity even under high-temperature operating conditions.
  • Fast Switching Speed: The fast switching capabilities of the NVTFS5124PLTWG enable efficient operation at high frequencies, which is critical for applications like DC-DC converters and motor drives.

Applications

  • DC-DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Computing and Server Applications
  • Telecommunication Equipment

Technical Specifications

The NVTFS5124PLTWG operates with a drain-source voltage (VDS) of up to 40V, making it versatile for various circuit topologies. It also boasts a low gate threshold voltage (VGS(th)), which allows for efficient gate drive and control. The device is housed in a Power 33-8LF package, which is known for its compact footprint and robustness.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NVTFS5124PLTWG is no exception. It is manufactured under strict quality control standards and is subjected to rigorous testing to ensure it meets the high reliability demands of industrial and automotive applications.

In conclusion, the NVTFS5124PLTWG from ON Semiconductor is a superior choice for designers looking for a power MOSFET that balances performance, efficiency, and reliability. Its advanced features make it an ideal component for enhancing the power management systems of today's and tomorrow's electronic devices.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4245 $50.9400
255+ $0.3977 $101.4135
395+ $0.3842 $151.7590
560+ $0.3574 $200.1440
730+ $0.3439 $251.0470
910+ $0.3305 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,365 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess