EN
  • EN
  • DE

NVH4L040N65S3F

Part No NVH4L040N65S3F
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 650V 65A TO247-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201983-NVH4L040N65S3F
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101, SuperFET® III, FRFET®
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 65A (Tc)
Rds On (Max) @ Id, Vgs 40mOhm @ 32.5A, 10V
Ultra Librarian 3D Model Ultra Librarian NVH4L040N65S3F CAD Model

Description

Product Overview: NVH4L040N65S3F - ON Semiconductor

The NVH4L040N65S3F is a high-performance, N-channel power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductor solutions. This device is designed to meet a wide range of applications, offering outstanding efficiency and reliability.

Key Features

  • Advanced Technology: Built on ON Semiconductor's cutting-edge silicon technology, the NVH4L040N65S3F provides exceptional performance with a drain-to-source voltage (VDS) of 650V, making it suitable for high voltage applications.
  • High Current Capacity: With a continuous drain current (ID) of 40A, this MOSFET can handle significant power, making it ideal for demanding environments.
  • Low On-Resistance: The device features a low on-resistance (RDS(on)) of 65 mΩ, which minimizes conduction losses and enhances overall efficiency.
  • Fast Switching Speed: The NVH4L040N65S3F is designed for fast switching applications, ensuring minimal switching losses and improved performance for high-frequency circuits.
  • Robust Package: Enclosed in a TO-247 package, the MOSFET is designed for optimal heat dissipation and ruggedness, ensuring long-term reliability even in harsh conditions.

Applications

The NVH4L040N65S3F is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Renewable energy systems
  • Automotive applications
  • Industrial power management

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NVH4L040N65S3F adheres to rigorous quality standards and environmental regulations, ensuring that it is not only a high-performing component but also a sustainable choice for your electronic designs.

Whether you are designing power supplies, working on motor control, or developing energy-efficient solutions, the NVH4L040N65S3F from ON Semiconductor is an excellent choice for your power MOSFET needs. With its robust design, high efficiency, and versatile application range, this product is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess