EN
  • EN
  • DE

11LC160T-I/TT

Part No 11LC160T-I/TT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 100KHZ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1001050-11LC160T-I/TT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 11LC160T-I/TT CAD Model

Description

Microchip Technology's 11LC160T-I/TT: A Robust EEPROM Solution

The 11LC160T-I/TT is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide reliable data storage solutions for a wide range of applications. This EEPROM boasts a 16-Kbit memory size, making it suitable for storing user configuration parameters, device IDs, calibration data, and small application firmware updates.

Key Features

  • Memory Size: 16 Kbits of EEPROM storage, providing ample space for essential data.
  • Interface: Equipped with a versatile I2C/SMBus serial interface, this device ensures seamless integration with most microcontrollers and processors.
  • Operating Voltage: The 11LC160T-I/TT operates within a voltage range of 2.5V to 5.5V, catering to a variety of power supply requirements.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it guarantees reliable performance under extreme conditions.
  • Write Cycle Time: Fast write cycle times of 5 ms max for efficient data handling and minimal downtime.
  • Endurance: High endurance with 1,000,000 write cycles, ensuring long-term reliability.
  • Data Retention: Offers a data retention period of more than 200 years, providing peace of mind for data integrity over extended periods.

Applications

The 11LC160T-I/TT is designed for various applications where reliable and non-volatile memory storage is crucial. It is particularly well-suited for:

  • Industrial and automotive control systems
  • Smart meters and sensors
  • Consumer electronics
  • Healthcare devices
  • Internet of Things (IoT) devices

Package and Reliability

This EEPROM is available in a TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. The 11LC160T-I/TT is also RoHS-compliant and supports lead-free soldering, reflecting Microchip Technology's commitment to environmental sustainability.

With its robust feature set and reliable performance, the 11LC160T-I/TT from Microchip Technology stands out as a top choice for designers seeking a dependable EEPROM solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7961 $51.7465
155+ $0.6532 $101.2460
240+ $0.6328 $151.8720
330+ $0.6124 $202.0920
425+ $0.5920 $251.6000
570+ $0.5307 $302.4990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess