EN
  • EN
  • DE

XIO2001IZWSR

Part No XIO2001IZWSR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC ISOLATION / PCI Express to PCI Translation Bridge Interface 169-NFBGA (12x12)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications PCI Express to PCI Translation Bridge
Interface PCI Express
Voltage - Supply 1.35V ~ 1.65V, 3V ~ 3.6V
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Mounting Type Surface Mount
Standard Package 1,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338479-XIO2001IZWSR
Ultra Librarian 3D Model Ultra Librarian XIO2001IZWSR CAD Model

Description

The XIO2001IZWSR is a high-performance, single-function PCI Express to PCI translation bridge manufactured by Texas Instruments. It is designed to enable users to connect legacy PCI devices to the newer, faster PCI Express bus. This product is part of Texas Instruments' commitment to providing solutions that facilitate smooth transitions between evolving technologies.

Key Features

  • PCI Express 1.1 Compliant: The XIO2001IZWSR conforms to the PCI Express 1.1 specification, ensuring compatibility with a broad range of systems and devices.
  • High-Speed Connectivity: With support for 2.5 Gbps lane speeds, this bridge allows for quick and efficient data transfer between PCI Express and PCI buses.
  • Low Power Consumption: Designed with energy efficiency in mind, the XIO2001IZWSR maintains low power consumption, making it suitable for energy-sensitive applications.
  • Advanced Error Reporting: It includes advanced error reporting capabilities to help identify and troubleshoot issues, enhancing system reliability.
  • Flexible Bus Operations: The device supports both 32-bit and 66 MHz PCI operations, offering flexibility for various types of PCI devices.

Applications

The XIO2001IZWSR is versatile and can be used in a variety of applications, including:

  • Industrial automation systems
  • Data acquisition devices
  • Networking equipment
  • Embedded systems
  • Legacy peripheral connectivity

Technical Specifications

Parameter Value
Interface Type PCI Express to PCI
Operating Temperature Range 0°C to 70°C
Package / Case QFN-100
Mounting Type Surface Mount

Whether it's for bridging legacy devices to a new system or maintaining compatibility in a mixed-device environment, the XIO2001IZWSR from Texas Instruments provides a reliable and efficient solution.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6704 $53.6928
16+ $6.2936 $100.6976
25+ $6.0970 $152.4250
34+ $5.9003 $200.6102
44+ $5.7036 $250.9584
59+ $5.1136 $301.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess