EN
  • EN
  • DE

NVH4L022N120M3S

Part No NVH4L022N120M3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOS TO247-4L 22MOHM 1200V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202293-NVH4L022N120M3S
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian NVH4L022N120M3S CAD Model

Description

ON Semiconductor NVH4L022N120M3S Overview

The NVH4L022N120M3S is a cutting-edge power MOSFET device designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This high-performance product is specifically engineered to meet the demanding requirements of modern power conversion applications, offering a combination of low on-resistance, high-speed switching, and ruggedized design features.

Key Features

  • High Current Capability: The NVH4L022N120M3S is capable of handling continuous drain currents, making it suitable for high-power applications.
  • Low On-Resistance: With an exceptionally low on-resistance, this MOSFET ensures minimal power loss during operation, which translates into higher efficiency and better thermal performance.
  • Fast Switching Speed: The device's fast switching speed enables efficient operation at high frequencies, which is critical for reducing the size of passive components and improving overall power density.
  • 1200V Rated Breakdown Voltage: The high breakdown voltage rating makes this MOSFET ideal for applications that require high voltage operation, providing a robust solution for power supplies, inverters, and motor drives.
  • SiC Technology: Built with Silicon Carbide (SiC) technology, the NVH4L022N120M3S offers superior thermal characteristics and reliability compared to silicon-based MOSFETs.

Applications

The NVH4L022N120M3S is versatile and can be used in a wide range of applications, including but not limited to:

  • Renewable energy systems such as solar inverters and wind turbines
  • Electric vehicle (EV) charging stations
  • Uninterruptible power supplies (UPS)
  • High-voltage DC/DC converters
  • Power factor correction (PFC) circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NVH4L022N120M3S is subject to rigorous testing and quality control procedures, ensuring that it meets the stringent standards required for industrial and automotive applications. Customers can trust in the reliability and performance of this MOSFET to deliver efficient power management in their critical applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess