EN
  • EN
  • DE

NUP4304MR6T1

Part No NUP4304MR6T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Breakdown (Min) 70V
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 1.6pF @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number NUP4304
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 650005-NUP4304MR6T1
Ultra Librarian 3D Model Ultra Librarian NUP4304MR6T1 CAD Model

Description

ON Semiconductor NUP4304MR6T1 Overview

The NUP4304MR6T1 from ON Semiconductor is a versatile and efficient transient voltage suppressor designed to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This device is particularly well-suited for high-speed data line applications, where maintaining signal integrity is paramount.

Key Features

  • ESD Protection: The NUP4304MR6T1 offers robust ESD protection, safeguarding devices against the harmful effects of electrostatic discharge events. It is capable of withstanding ESD strikes of ±20 kV, ensuring the longevity and reliability of your electronic components.
  • Low Capacitance: With a low capacitance design, this TVS device is ideal for protecting high-speed data lines without compromising signal quality. This makes it an excellent choice for applications such as USB 2.0, HDMI, and other high-speed interfaces.
  • Multiple Channel Protection: The device features six lines of protection, making it a compact and efficient solution for protecting multiple data lines with a single component.
  • Small Package Size: Encased in a small SOT-23-6 package, the NUP4304MR6T1 is designed for space-constrained applications, offering superior protection without the need for a large footprint on the PCB.
  • Low Leakage Current: It has a low leakage current, which minimizes power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Wide Operating Voltage Range: The device can operate over a broad voltage range, making it suitable for a variety of electronic circuits and applications.

Applications

The NUP4304MR6T1 is a versatile component that can be used in a wide array of applications, including:

  • Portable Electronics
  • Computers and Peripherals
  • Audio/Video Inputs
  • Cellular Handsets and Accessories
  • Set-Top Boxes
  • Networking Equipment

With its ability to provide high-quality transient voltage suppression while maintaining signal integrity, the NUP4304MR6T1 from ON Semiconductor is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3062 $58.1780
460+ $0.2513 $115.5980
715+ $0.2435 $174.1025
985+ $0.2356 $232.0660
1,270+ $0.2278 $289.3060
1,700+ $0.2042 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess