EN
  • EN
  • DE

NUF2900MNT1G

Part No NUF2900MNT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 350MHZ ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 350MHz (Cutoff)
Attenuation Value -30dB @ 800MHz to 6GHz
Resistance - Channel (Ohms) 3.6
Values R = 3.6 Ohms, C = 33pF, L = 22.1nH
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height 0.039" (1.00mm)
Win Source Part Number 103211-NUF2900MNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF2900MNT1G CAD Model

Description

Product Overview: NUF2900MNT1G

The NUF2900MNT1G is a state-of-the-art integrated circuit from ON Semiconductor, designed to offer a high level of protection for sensitive electronic components. This EMI filter and ESD protection device is a crucial component in safeguarding modern electronic systems from both electromagnetic interference (EMI) and electrostatic discharge (ESD), which can cause disruptions or permanent damage to electronic devices.

Key Features

  • EMI Filtering: The NUF2900MNT1G provides effective noise suppression capabilities, ensuring that electronic devices operate smoothly without interference from external electromagnetic sources.
  • ESD Protection: With built-in ESD protection, this IC safeguards against sudden electrostatic discharges that can occur during manufacturing or when devices are in use.
  • Low Pass Filter: The integrated low pass filter ensures that high-frequency noise is attenuated, enhancing the performance and reliability of the protected device.
  • Compact Package: The NUF2900MNT1G comes in a small, leadless package, making it suitable for space-constrained applications without compromising performance.
  • Low Capacitance: The device features low input and output capacitance, which is essential for maintaining signal integrity, especially in high-speed data lines.

Applications

ON Semiconductor's NUF2900MNT1G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Mobile Phones
  • Portable Devices
  • Data Lines for USB Interfaces
  • Audio and Video Inputs
  • Notebook and Tablet Computers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NUF2900MNT1G is no exception. It is manufactured to high standards, ensuring that it meets the rigorous requirements of the electronics industry. With its robust design and advanced technology, this EMI filter and ESD protection device is an essential component for any electronic system that demands reliability and performance.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6648 $68.3240
11+ $11.2127 $123.3397
16+ $10.8616 $173.7856
22+ $10.5117 $231.2574
29+ $10.1617 $294.6893
39+ $9.1106 $355.3134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess