EN
  • EN
  • DE

NUF2441FCT1G

Part No NUF2441FCT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 2.9NH/250PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 0.28
Values L = 2.9nH, C = 250pF
ESD Protection Yes
Temperature Range - Operating -40°C to 125°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.067" L x 0.048" W (1.72mm x 1.22mm)
Height 0.028" (0.70mm)
Win Source Part Number 025854-NUF2441FCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF2441FCT1G CAD Model

Description

Product Overview: NUF2441FCT1G by ON Semiconductor

The NUF2441FCT1G is a cutting-edge EMI filter with integrated ESD protection, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and high-performance component is engineered to provide superior electromagnetic interference (EMI) filtering for data lines and ports that require exceptional signal integrity. With its integrated electrostatic discharge (ESD) protection, the NUF2441FCT1G is an ideal solution for protecting sensitive electronic equipment from both external and internal electrical disturbances.

Key Features

  • EMI Filtering: The device includes Pi-style EMI filters that deliver excellent noise suppression capabilities, ensuring clean signal transmission and reducing the risk of data corruption.
  • Integrated ESD Protection: It offers robust ESD protection up to ±15kV air discharge and ±8kV contact discharge, as per the IEC61000-4-2 standard, safeguarding against sudden electrostatic events.
  • Low Pass Filter Design: Its low pass filter structure with integrated TVS diodes provides a high level of signal integrity without compromising the protection of the circuit.
  • Compact Footprint: The component comes in a small, leadless package (UDFN), making it suitable for space-constrained applications.
  • Wide Operating Voltage Range: It operates effectively over a broad range of voltages, accommodating various application requirements.

Applications

The NUF2441FCT1G is versatile and can be used in a multitude of applications where data line protection and signal integrity are paramount. It is commonly employed in:

  • Portable Electronics
  • Mobile Phones
  • Notebook Computers
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NUF2441FCT1G is built to meet stringent industry standards, ensuring reliability and performance even in the most demanding environments. Whether you're designing consumer electronics or industrial systems, this EMI filter with ESD protection is a reliable choice that can help you maintain the integrity and longevity of your products.

For detailed specifications, application notes, and further information, customers should consult the official ON Semiconductor documentation or contact their support services.

You May Also Be Interested in

Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,635+ $0.0439 $115.6765
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,355+ $0.0393 $289.0515
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess