EN
  • EN
  • DE

NUF2222FCT1G

Part No NUF2222FCT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 33 OHM/36PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 190MHz (Cutoff)
Attenuation Value -20dB @ 900MHz to 3GHz
Resistance - Channel (Ohms) 33
Values R = 33 Ohms, C = 36pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.050" L x 0.078" W (1.27mm x 1.97mm)
Height 0.028" (0.70mm)
Win Source Part Number 128990-NUF2222FCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF2222FCT1G CAD Model

Description

Product Overview: NUF2222FCT1G by ON Semiconductor

The NUF2222FCT1G is a robust ESD protection device designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is engineered to safeguard sensitive electronic components from electrostatic discharge (ESD) events, which can cause irreversible damage to integrated circuits. The NUF2222FCT1G is particularly suitable for high-speed data line applications, ensuring that your electronics maintain their integrity and performance in the face of potential ESD threats.

Key Features

  • ESD Protection: This device offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, withstanding ESD events up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: The NUF2222FCT1G features a low loading capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • SC-88 Package: Housed in a small SC-88 package, it is optimized for space-constrained applications, allowing for efficient use of PCB real estate.
  • Bidirectional Design: The bidirectional configuration of the protection circuitry ensures that ESD pulses can be mitigated regardless of the polarity, providing versatile protection for differential data lines.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the NUF2222FCT1G is both lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The NUF2222FCT1G is ideal for a wide range of applications that require reliable ESD protection. It is commonly used in:

  • USB interfaces
  • Portable electronics
  • Computers and peripherals
  • Networking devices
  • Cellular phones
  • Other high-speed data line environments

Technical Specifications

The device operates over a broad temperature range and is characterized by its low clamping voltage, fast response time, and high surge current handling capability. For detailed technical specifications, designers and engineers are encouraged to review the official datasheet provided by ON Semiconductor.

In summary, the NUF2222FCT1G from ON Semiconductor is a high-performance, compact ESD protection device that offers exceptional protection for sensitive electronic circuits. Its combination of low capacitance, high ESD immunity, and small form factor make it a top choice for designers looking to enhance the durability and reliability of their high-speed data interfaces.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1862 $58.6530
760+ $0.1528 $116.1280
1,175+ $0.1481 $174.0175
1,615+ $0.1432 $231.2680
2,090+ $0.1385 $289.4650
2,795+ $0.1242 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess