EN
  • EN
  • DE

NTST30100SG

Part No NTST30100SG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 30A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Sufficient
Popularity Medium
Win Source Part Number 1084029-NTST30100SG
Operating Temperature - Junction -40°C to 150°C
Case / Package TO-220AB
Mounting Through Hole
Current - Reverse Leakage @ Vr 1mA @ 100V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 950mV @ 30A
Current - Average Rectified (Io) 30A
Voltage - DC Reverse (Vr) (Max) 100V
Diode Type Schottky
Status Active
Packaging Tube/Rail
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian NTST30100SG CAD Model

Description

The NTST30100SG is a state-of-the-art Schottky barrier rectifier designed by ON Semiconductor, a leading figure in the semiconductor industry. This product is tailored for applications requiring low voltage drop, high-frequency operation, and a compact design. With its advanced features and robust performance, the NTST30100SG is ideal for a wide range of power management tasks.

Key Features

  • High Efficiency: The NTST30100SG boasts a low forward voltage drop, which enhances overall system efficiency. This characteristic is particularly beneficial in applications where power conservation is critical.
  • High Current Capability: This device can handle a continuous forward current of up to 30 A, making it suitable for high-power applications.
  • High Surge Capacity: With its excellent surge handling capability, the NTST30100SG can withstand transient overcurrent conditions, ensuring reliable performance under stress.
  • Temperature Resilience: The operating junction temperature ranges from -55°C to +150°C, allowing the device to function effectively in a wide range of environmental conditions.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, especially important in harsh operating conditions.

Applications

The NTST30100SG is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management in portable and battery-powered products

Package and Compliance

The NTST30100SG is available in a D2PAK package, which not only ensures efficient heat dissipation but also makes it suitable for compact PCB layouts. In terms of compliance, the product adheres to RoHS standards, minimizing the environmental impact by excluding hazardous substances.

Conclusion

ON Semiconductor's NTST30100SG Schottky barrier rectifier is a powerful and reliable component that offers an optimal blend of efficiency, high current capability, and durability. Its design and performance characteristics make it an excellent choice for designers looking to enhance their power management systems across a variety of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6770 $50.7750
185+ $0.5555 $102.7675
280+ $0.5382 $150.6960
385+ $0.5208 $200.5080
500+ $0.5035 $251.7500
665+ $0.4514 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess