EN
  • EN
  • DE

NTS10100MFST1G

Part No NTS10100MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 10A 5DFN  /  Diode Schottky 100 V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 720 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 70 µA @ 100 V
Mounting SMD (SMT)
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NTS10100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names NTS10100MFST1GOSCT,NTS10100MFST1G-ND,NTS10100MFST1GOSDKR,NTS10100MFST1GOSTR
Standard Package 1,500
Win Source Part Number 988153-NTS10100MFST1G
Ultra Librarian 3D Model Ultra Librarian NTS10100MFST1G CAD Model

Description

ON Semiconductor NTS10100MFST1G Overview

The NTS10100MFST1G is a high-performance, energy-efficient N-channel Power MOSFET designed and manufactured by ON Semiconductor, a reputable leader in the semiconductor industry. This component is specifically engineered to meet the demanding requirements of modern electronic circuits, providing a compact, yet powerful solution for a wide range of applications, including power management, switching, and amplification tasks in consumer, automotive, and industrial electronics.

Key Features

  • Low On-Resistance: The NTS10100MFST1G boasts a very low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Current Capacity: This MOSFET can handle a continuous drain current (I<sub>D), providing robust performance for high-current applications.
  • High-Speed Switching: Designed for fast switching applications, the NTS10100MFST1G can operate at high frequencies, which is essential for power converters and other applications requiring quick response times.
  • Thermal Management: ON Semiconductor has incorporated advanced thermal management features into this MOSFET to ensure reliable operation even under high-temperature conditions.
  • Small Footprint: The compact SOT-223 package allows for high-density PCB layouts, making it ideal for space-constrained applications.

Applications

The versatility of the NTS10100MFST1G makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Control Circuits
  • LED Lighting Systems
  • Load Switching
  • Battery Management Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NTS10100MFST1G is no exception. It is produced using high-grade materials and state-of-the-art manufacturing processes, ensuring that each component meets the company's stringent standards for performance and durability.

Environmental Considerations

The NTS10100MFST1G is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
Interface
Lowest to $0.0880
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess