EN
  • EN
  • DE

NTMFS4935NBT1G

Part No NTMFS4935NBT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 13A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 13A (Ta), 93A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 49.4nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4850pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 930mW (Ta), 48W (Tc)
Rds On (Maximum) @ Id, Vgs 3.2 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN, 5 Leads
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715651-NTMFS4935NBT1G
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian NTMFS4935NBT1G CAD Model

Description

ON Semiconductor NTMFS4935NBT1G - Power MOSFET

The ON Semiconductor NTMFS4935NBT1G is a high-performance Power MOSFET designed to meet the rigorous demands of power regulation and switching applications. This MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, characterized by their low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The NTMFS4935NBT1G features an exceptionally low on-resistance (RDS(on)) which translates into minimal conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With a continuous drain current (ID) rating of up to 30 A, this MOSFET can handle high current loads, making it suitable for robust power supply designs.
  • High Switching Speed: The device is designed for fast switching, which is essential for reducing switching losses and improving performance in high-frequency power conversion systems.
  • Power-33 Package: Enclosed in a Power-33 package, it offers a compact footprint with excellent thermal characteristics, allowing for efficient heat dissipation and space-saving on PCBs.
  • Low Gate Charge: The MOSFET has a low total gate charge (Qg), which reduces the power required to drive the gate, thus saving energy and reducing heat generation.

Applications

The NTMFS4935NBT1G is ideal for a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTMFS4935NBT1G is no exception. It is engineered to meet stringent industry standards for reliability and performance, ensuring long-term stability and operation in a variety of conditions.

Eco-Friendly

As part of ON Semiconductor's green product initiative, the NTMFS4935NBT1G is lead-free and RoHS compliant, reflecting the company's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7909 $59.3175
180+ $0.6490 $116.8200
280+ $0.6287 $176.0360
380+ $0.6084 $231.1920
495+ $0.5881 $291.1095
660+ $0.5273 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess