EN
  • EN
  • DE

UGF10GCT-E3/4W

Part No UGF10GCT-E3/4W
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 398878-UGF10GCT-E3/4W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UGF10GCT-E3/4W CAD Model

Description

The UGF10GCT-E3/4W is a high-efficiency, ultrafast recovery rectifier diode from Vishay. This device is designed for applications that demand fast switching speeds and minimal power loss, such as high-frequency power supplies and inverters. The "E3" suffix signifies that the component is RoHS compliant and lead-free, in line with environmental regulations. The dual diode configuration in a common cathode arrangement allows for efficient rectification in various circuit designs.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC Converters
  • High-Frequency Inverters
  • Freewheeling diodes in inductive loads

Features

  • Ultrafast Recovery Time: Minimizes switching losses, enabling higher operating frequencies and improved efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation, enhancing overall circuit performance and thermal management.
  • High Surge Current Capability: Provides robustness against transient voltage conditions.
  • Dual Common Cathode Configuration: Simplifies circuit layout and reduces component count in certain applications.
  • RoHS Compliant: Meets environmental regulations, ensuring lead-free construction.

Benefits

  • Improved Efficiency: The ultrafast recovery time and low forward voltage drop contribute to higher efficiency in power conversion applications.
  • Increased Reliability: High surge current capability and robust design ensure long-term reliability.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, allowing for smaller heat sinks and more compact designs.
  • Simplified Design: Dual common cathode configuration can simplify circuit layout in certain applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The UGF10GCT-E3/4W features a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 5A per diode (10A total for the package). Its ultrafast recovery time (trr) is typically around 35 ns. The operating temperature range is from -65°C to +150°C. It comes in a TO-220AB package. The E3 suffix indicates that the component is lead-free and RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess