EN
  • EN
  • DE

NTMFS4833NAT1G

Part No NTMFS4833NAT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 30V 191A SO8FL / Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 16A , 191A (Tc)
Rds On (Maximum) at Id, Vgs 1.9mOhm at 30A, 10V
Vgs(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 150nC at 11.5V
Input Capacitance (Ciss) (Maximum) at Vds 7500pF at 12V
Mounting Style SMD
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805498-NTMFS4833NAT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS4833NAT1G CAD Model

Description

The NTMFS4833NAT1G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach in power management and precision technology. This MOSFET is designed to meet the high efficiency and reliability demands of modern electronic applications.

Key Features

  • High Performance: The NTMFS4833NAT1G boasts an ultra-low on-resistance (RDS(on)) which significantly reduces conduction losses, making it an ideal choice for high-performance power conversion applications.
  • Power Efficiency: With its advanced trench technology, this MOSFET offers superior switching performance, which translates to higher power efficiency and reduced heat generation in your circuits.
  • Compact Design: Housed in a compact 5x6 mm footprint, the NTMFS4833NAT1G is perfect for space-constrained applications without compromising on power handling capabilities.
  • Durability: It is built to withstand high energy pulses in the avalanche and commutation modes, ensuring a long operational life and reliability in harsh conditions.
  • Environmentally Friendly: This product is completely lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for eco-friendly applications and markets with strict environmental regulations.

Applications

The versatility of the NTMFS4833NAT1G allows it to be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Computing and Networking Systems
  • Automotive Electronics

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 30V
Continuous Drain Current (ID) 38A
Power Dissipation (PD) 48W
RDS(on) 2.9 mΩ
Package SO-8FL

In conclusion, the NTMFS4833NAT1G from ON Semiconductor is a robust and efficient solution for your power management needs. Its cutting-edge design and technical prowess make it an indispensable component for any application requiring high efficiency and reliability in power conversion and management.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess