EN
  • EN
  • DE

NTHL025N065SC1

Part No NTHL025N065SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOS TO247-3L 650V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202273-NTHL025N065SC1
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Ultra Librarian 3D Model Ultra Librarian NTHL025N065SC1 CAD Model

Description

ON Semiconductor NTHL025N065SC1: Silicon Carbide MOSFET

The NTHL025N065SC1 is a high-performance Silicon Carbide (SiC) MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This cutting-edge semiconductor device is designed to meet the rigorous demands of power electronics applications, offering superior efficiency, faster switching speeds, and improved thermal performance compared to traditional silicon-based MOSFETs.

With a drain-to-source voltage (VDS) of 650V and a continuous drain current (ID) of 25A at 25°C, the NTHL025N065SC1 is well-suited for a variety of applications including electric vehicles (EVs), solar inverters, and other high-performance power conversion systems. Its low on-resistance (RDS(on)) of just 65mΩ minimizes conduction losses, thereby enhancing overall system efficiency.

The NTHL025N065SC1 also features a robust body diode, which can handle high-speed switching and hard commutation with ease. This characteristic is particularly important for applications that require high-frequency operation and reliability under harsh conditions. Additionally, the SiC MOSFET's low gate charge (QG) and low intrinsic capacitances lead to reduced switching losses, enabling operation at higher frequencies without compromising performance.

ON Semiconductor has engineered the NTHL025N065SC1 with a compact, surface-mount TO-247 package, which not only saves space on the PCB but also ensures excellent thermal management. This package design, coupled with the inherent thermal characteristics of SiC, allows for higher temperature operation and a reduction in cooling requirements, further simplifying system design and reducing overall cost.

In summary, the NTHL025N065SC1 from ON Semiconductor represents a significant advancement in MOSFET technology, offering power system designers a highly efficient, robust, and compact solution for their high-voltage, high-power applications. Its superior electrical characteristics and thermal performance make it a prime choice for pushing the boundaries of power conversion efficiency and reliability.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess