EN
  • EN
  • DE

NTD3055150LT4G

Part No NTD3055150LT4G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082878-NTD3055150LT4G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTD3055150LT4G CAD Model

Description

Introducing the NTD3055L104T4G from ON Semiconductor

The NTD3055L104T4G is a versatile and high-performance N-channel Power MOSFET from the trusted ON Semiconductor portfolio. Designed to meet a wide range of applications, this device is particularly suited for power management tasks where efficiency and reliability are paramount. Whether you're developing power supplies, motor controls, or looking to optimize your circuit's switching performance, the NTD3055L104T4G is engineered to deliver exceptional results.

Key Features

  • High Drain-Source Voltage (VDSS): With a maximum rating of 60V, this MOSFET can handle significant voltage levels, making it suitable for a variety of circuits and applications.
  • Low On-Resistance (RDS(on)): The device boasts an RDS(on) of just 0.038 ohms at 10V, ensuring high efficiency and minimal power loss during operation.
  • High Continuous Drain Current (ID): A robust continuous drain current of 12A allows this MOSFET to drive high current loads with ease.
  • Low Gate Charge (Qg): The optimized gate charge ensures fast switching performance, which is crucial for reducing switching losses in power conversion applications.
  • Temperature Performance: Capable of operating over a wide temperature range, the NTD3055L104T4G maintains its performance even under thermal stress.

Applications

  • DC/DC Converters
  • Power Supply Regulation
  • Motor Control Systems
  • Automotive Applications
  • Switching Applications

The NTD3055L104T4G is housed in a robust and compact DPAK package, which not only saves space on your PCB but also offers excellent thermal performance. Its lead-free design and RoHS compliance ensure that the product meets the latest environmental standards, making it a responsible choice for both commercial and industrial applications.

With its combination of high-performance features and ON Semiconductor's reputation for quality, the NTD3055L104T4G stands out as a reliable and efficient solution for your power MOSFET needs. Whether you're designing new circuits or upgrading existing ones, this component will help you achieve the performance and efficiency your projects demand.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess