EN
  • EN
  • DE

MMBT7002LT1G

Part No MMBT7002LT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079418-MMBT7002LT1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT7002LT1G CAD Model

Description

ON Semiconductor MMBT7002LT1G Dual N-Channel MOSFET

The MMBT7002LT1G from ON Semiconductor is a high-performance, dual N-Channel MOSFET that offers efficient power management for a wide range of applications. This compact semiconductor device is designed to minimize on-state resistance while providing robust, high-speed switching performance.

Key Features

  • Device Type: Dual N-Channel MOSFET
  • Configuration: Common Drain
  • Package: SOT-23-3 surface mount package for compact design
  • Drain-Source Voltage (VDS): 60V, providing a good voltage range for various applications
  • Continuous Drain Current (ID): 115 mA, ensuring adequate current handling capability
  • Power Dissipation (PD): 225 mW, allowing for sufficient power handling within a small footprint
  • RDS(on): Low on-state resistance for improved efficiency and reduced power losses
  • Gate Threshold Voltage (VGS(th)): 1.0V (Typ.), enabling low-voltage operation
  • Fast Switching Speed: Provides quick response times suitable for high-speed circuitry
  • ESD Protected Gate: Enhanced protection against electrostatic discharge events

Applications

With its dual N-Channel configuration and high-speed switching capabilities, the MMBT7002LT1G is ideal for a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Load/Relay Drivers
  • Battery Management Systems
  • Logic Level Converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBT7002LT1G is no exception. It has been rigorously tested to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. Whether you're designing consumer electronics or industrial machinery, this MOSFET is built to deliver consistent results.

In conclusion, the MMBT7002LT1G from ON Semiconductor is a versatile and efficient solution for designers looking to optimize their power management systems with a reliable, high-speed switching component.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess