EN
  • EN
  • DE

NTD110N02R-1G

Part No NTD110N02R-1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340016-NTD110N02R-1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD110N02R-1G CAD Model

Description

ON Semiconductor NTD110N02R-1G MOSFET

The NTD110N02R-1G from ON Semiconductor is a high-performance N-channel MOSFET that offers excellent efficiency and power density for a wide array of applications. This MOSFET is designed to provide optimal performance in both switching and linear modes, making it a versatile choice for designers looking to optimize their power management systems.

Featuring a robust and durable construction, the NTD110N02R-1G is built to withstand the demands of high power and high temperature environments. It operates with a maximum continuous drain current of 110 A, which allows it to handle significant power without compromising on performance. The device also has a low on-state resistance of just 2.5 mOhm typical, which minimizes power loss and improves overall efficiency.

The NTD110N02R-1G MOSFET is housed in a Pb-free, RoHS-compliant, and Halogen-free TO-220 package, which ensures that it meets the latest environmental standards. This package is widely recognized for its ability to dissipate heat effectively, which is crucial for maintaining stability and prolonging the life of the component.

Key features of the NTD110N02R-1G include:

  • Drain-to-Source Voltage (VDS): 24 V
  • Continuous Drain Current (ID): 110 A
  • Power Dissipation (PD): 110 W
  • Low On-Resistance (RDS(on)): 2.5 mOhm
  • Gate-to-Source Voltage (VGS): ±20 V
  • Fast Switching Speed
  • TO-220 Package

With its fast switching capabilities, the NTD110N02R-1G can be employed in a variety of high-speed applications, including DC-DC converters, motor drives, and power supply circuits. Its high current rating and low on-resistance make it an excellent choice for applications requiring high efficiency and power density.

ON Semiconductor's commitment to quality ensures that the NTD110N02R-1G MOSFET meets the highest standards for performance and reliability. Whether you're designing power supplies, motor controls, or any other application that requires efficient power handling, the NTD110N02R-1G is a reliable and efficient solution that will help you achieve your design objectives.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess