EN
  • EN
  • DE

NTD110N02N-1G

Part No NTD110N02N-1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340014-NTD110N02N-1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD110N02N-1G CAD Model

Description

Product Overview: NTD110N02N-1G

ON Semiconductor's NTD110N02N-1G is a state-of-the-art N-channel MOSFET that offers high performance for a wide range of applications. This power MOSFET is designed to address the needs of modern electronic designs by providing efficient power management and high-speed switching capabilities.

Key Features

  • Low On-Resistance: The NTD110N02N-1G features a very low on-resistance (RDS(on)), which improves its efficiency and reduces power losses during operation.
  • High Current Capability: With the ability to handle a continuous drain current (ID) of up to 110A, this MOSFET is suitable for high-current applications.
  • High-Speed Switching: The device is optimized for fast switching speeds, which is essential for applications such as DC-DC converters and motor drives.
  • Low Gate Charge: The low gate charge (Qg) of the NTD110N02N-1G enables faster switching and reduced drive power requirements.
  • Robust Thermal Performance: With an excellent thermal design, the MOSFET can operate effectively under high temperature conditions, ensuring reliability and longevity.

Applications

The NTD110N02N-1G is ideal for a variety of applications where efficient power conversion and control are required. These include:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTD110N02N-1G is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Package and Availability

The NTD110N02N-1G is available in a TO-220 package, which is widely used and recognized for its ease of integration into various circuit designs. The product is readily available through ON Semiconductor's extensive distribution network, ensuring prompt delivery for both small and large volume requirements.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess