EN
  • EN
  • DE

NTBG040N120SC1

Part No NTBG040N120SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SICFET N-CH 1200V 60A D2PAK-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202270-NTBG040N120SC1
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Power Dissipation (Max) 357W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NTBG040N120SC1 CAD Model

Description

ON Semiconductor NTBG040N120SC1: A Robust SiC Power MOSFET

The NTBG040N120SC1 is a state-of-the-art Silicon Carbide (SiC) Power MOSFET designed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is engineered to meet the demanding requirements of modern power conversion systems, making it an ideal choice for a wide range of applications, including electric vehicles, solar inverters, and industrial power supplies.

Featuring a maximum drain-source voltage (VDS) of 1200V, this MOSFET is capable of handling high voltage operations with ease. The device boasts a low on-resistance (RDS(on)) of just 40mΩ, which significantly reduces conduction losses and enhances overall system efficiency. Additionally, the NTBG040N120SC1 can support a continuous drain current (ID) of up to 31A at 25°C, making it suitable for high-power applications.

The SiC technology employed in the NTBG040N120SC1 offers superior thermal performance compared to traditional silicon devices. This allows for higher temperature operation and improved reliability. The device also features a low total gate charge (QG), which translates into faster switching speeds and reduced switching losses, further enhancing the efficiency of the power system in which it is used.

ON Semiconductor has designed the NTBG040N120SC1 with ruggedness in mind. It is capable of withstanding high surge currents and features a robust body diode, which can handle high-speed switching and hard-switched applications without degradation. The MOSFET's package is also designed for excellent creepage and clearance distances, ensuring safe operation even under high-voltage conditions.

Overall, the NTBG040N120SC1 is a testament to ON Semiconductor's commitment to providing advanced power management solutions. Its exceptional performance characteristics make it a compelling choice for engineers and designers looking to push the boundaries of efficiency, reliability, and power density in their products.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess