EN
  • EN
  • DE

NSVR351SDSA3T1G

Part No NSVR351SDSA3T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SBD SERIES 30MA 5V / Diode Schottky 5 V 30mA Surface Mount SC-59-3/CP3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 5 V
Current - Average Rectified (Io) 30mA
Voltage - Forward (Vf) (Max) @ If 230 mV @ 1 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 25 µA @ 500 mV
Capacitance @ Vr, F 0.69pF @ 200mV, 1MHz
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SC-59-3/CP3
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number NSVR351
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number ,488-NSVR351SDSA3T1GTR,NSVR351SDSA3T1G-ND,488-NSVR351SDSA3T1GCT,488-NSVR351SDSA3T1GDKR
Standard Package 3,000
Win Source Part Number 1324221-NSVR351SDSA3T1G
Ultra Librarian 3D Model Ultra Librarian NSVR351SDSA3T1G CAD Model

Description

ON Semiconductor NSVR351SDSA3T1G Overview

The NSVR351SDSA3T1G is a versatile and high-performance Schottky diode from ON Semiconductor, renowned for its efficiency and reliability in a wide range of applications. This Schottky diode is designed to offer low forward voltage drop and fast switching capabilities, making it an ideal choice for power supply and high-frequency applications where efficiency is paramount.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: With its fast switching action, the NSVR351SDSA3T1G minimizes losses during transitions and is suitable for high-frequency applications.
  • Low Power Loss: High efficiency is achieved through minimized power loss, making the diode suitable for power-sensitive designs.
  • High Current Capacity: This diode can handle a substantial amount of current, making it suitable for high-power applications.
  • Compact Surface-Mount Package: The NSVR351SDSA3T1G comes in a small, surface-mount package that is ideal for space-constrained applications.
  • Robust Thermal Performance: The device is designed to perform reliably over a wide temperature range, ensuring stability in various operating conditions.

Applications

The ON Semiconductor NSVR351SDSA3T1G is commonly used in a variety of electronic circuits and can be found in:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power management
  • Reverse battery protection circuits
  • Portable devices and battery-powered equipment
  • Automotive applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NSVR351SDSA3T1G is manufactured with this commitment in mind, ensuring reliable performance and longevity in the field. Whether it's for consumer electronics or industrial applications, this Schottky diode is designed to meet the rigorous demands of modern electronic devices.

With its combination of efficiency, speed, and compact form factor, the NSVR351SDSA3T1G from ON Semiconductor is an excellent choice for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2229 $50.1525
550+ $0.1829 $100.5950
850+ $0.1772 $150.6200
1,170+ $0.1715 $200.6550
1,510+ $0.1658 $250.3580
2,020+ $0.1486 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess