EN
  • EN
  • DE

NSV45035JZT1G

Part No NSV45035JZT1G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC REG CCR 45V 35MA SOT223 / Current Regulator Regulator High/Low-Side 70mA SOT-223 (TO-261)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer onsemi
Packaging Reel - TR
Function Current Regulator
Sensing Method High/Low-Side
Accuracy ±15%
Voltage - Input 45V
Current - Output 70mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Base Product Number NSV45035
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NSV45035JZT1G-ND,NSV45035JZT1GOSCT,NSV45035JZT1GOSTR,NSV45035JZT1GOSDKR
Standard Package 1,000
Win Source Part Number 1320296-NSV45035JZT1G
Ultra Librarian 3D Model Ultra Librarian NSV45035JZT1G CAD Model

Description

Introducing the NSV45035JZT1G from ON Semiconductor

The NSV45035JZT1G is a high-performance, energy-efficient, adjustable linear voltage regulator designed by ON Semiconductor, a leader in semiconductor solutions. This product is specifically engineered to meet the stringent requirements of automotive applications, offering a robust and reliable power management solution for a wide array of electronic systems in vehicles.

Key Features

  • Output Voltage Range: The NSV45035JZT1G offers an adjustable output voltage range, which allows designers the flexibility to tailor the voltage supply according to the needs of the specific application.
  • High Accuracy: This device provides a high level of accuracy in terms of voltage regulation, ensuring stable and consistent power delivery to critical automotive components.
  • Low Dropout Voltage: The low dropout voltage feature of this regulator means that it can continue to provide a regulated output even when the supply voltage is very close to the output voltage, making it ideal for battery-operated applications where maximizing battery life is crucial.
  • Thermal Protection: The NSV45035JZT1G is equipped with thermal shutdown protection, safeguarding the device and the system from potential damage due to excessive temperature rise.
  • Current Limiting: Built-in current limit protection prevents damage to the regulator and the downstream circuitry in the event of a fault condition such as a short circuit or an overload.
  • Automotive Qualified: This device is fully qualified for automotive applications, complying with the AEC-Q100 standard for stress resistance, reliability, and performance.

Applications

The NSV45035JZT1G is ideally suited for a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Navigation Units
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain and Engine Control Units

With its compact SOT-223 package, the NSV45035JZT1G is an excellent choice for space-constrained environments, providing a reliable power solution without compromising on performance. Its robust design ensures that it can withstand the harsh conditions typical of automotive settings, making it a go-to regulator for manufacturers and designers looking to enhance the safety, efficiency, and reliability of their automotive systems.

ON Semiconductor's commitment to quality and innovation is reflected in the NSV45035JZT1G, making it a smart choice for those seeking a high-performance voltage regulator for their automotive applications.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1159 $50.4165
1,055+ $0.0951 $100.3305
1,630+ $0.0922 $150.2860
2,245+ $0.0892 $200.2540
2,905+ $0.0862 $250.4110
3,885+ $0.0773 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,975 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess