EN
  • EN
  • DE

A3P400-FGG144I

Part No A3P400-FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 55296 144-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 97
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name A3P400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908947-A3P400-FGG144I
Ultra Librarian 3D Model Ultra Librarian A3P400-FGG144I CAD Model

Description

Microchip Technology's A3P400-FGG144I FPGA

Introducing the A3P400-FGG144I, a state-of-the-art field-programmable gate array (FPGA) developed by Microchip Technology, designed to deliver high performance for a wide array of applications. This innovative device is part of the ProASIC3 series, which is known for providing cost-effective, low-power programmable logic solutions.

Key Features:

  • Density and Performance: The A3P400-FGG144I offers a density of 400K system gates, providing a robust platform for complex digital logic designs. With its high-performance capabilities, it is suitable for demanding applications across various industries.
  • Package Type: This FPGA is available in a fine-pitch 144-pin Grid Array (FGG144) package, ensuring a compact footprint while allowing for efficient routing and excellent signal integrity.
  • Operating Temperature Range: Engineered for resilience, the device operates within the industrial temperature range of -40°C to +85°C, making it ideal for harsh environments and ensuring reliable performance under extreme conditions.
  • Low Power Consumption: The A3P400-FGG144I is designed with power efficiency in mind, featuring low static power consumption. This makes it suitable for portable and power-sensitive applications, extending the battery life of the devices it powers.
  • In-System Programmability: With its in-system programmable (ISP) capabilities, this FPGA allows for modifications and updates to the configuration without the need for removing the chip from the system, providing flexibility and ease of use for designers and engineers.
  • Security: Security is a priority in the design of the A3P400-FGG144I. It includes advanced security features to protect intellectual property and prevent unauthorized access or tampering with the device's configuration.

Applications:

The A3P400-FGG144I is versatile and can be utilized in various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace electronics

Microchip Technology's A3P400-FGG144I FPGA is an excellent choice for designers seeking a reliable, secure, and power-efficient programmable logic device. With its robust feature set and wide operating temperature range, it stands out as a superior solution for a multitude of complex digital logic applications.

You May Also Be Interested in

Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.8359 $59.8359
3+ $49.0967 $147.2901
4+ $47.5617 $190.2468
6+ $46.0279 $276.1674
7+ $44.4941 $311.4587
9+ $39.8914 $359.0226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess