EN
  • EN
  • DE

NRVUD340T4G-VF01

Part No NRVUD340T4G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features Diode Standard 400 V 3A Surface Mount DPAK
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NRVUD340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVUD340T4G, NRVUD340T4G-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887620-NRVUD340T4G-VF01
Ultra Librarian 3D Model Ultra Librarian NRVUD340T4G-VF01 CAD Model

Description

The NRVUD340T4G-VF01 is a high-performance, surface-mount Schottky Barrier Rectifier designed by ON Semiconductor, a leading company in energy-efficient innovations. This rectifier is engineered to provide low forward voltage drop while maintaining a high current capability, making it an excellent choice for applications requiring efficient power management.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage, which minimizes power loss and improves efficiency, essential for power-sensitive designs.
  • High Current Capability: With its robust design, the NRVUD340T4G-VF01 can handle high currents, which is crucial for applications with high power requirements.
  • Surface Mount Package: The device comes in a compact surface-mount package, which saves valuable board space and is suitable for automated assembly processes.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, being lead-free and RoHS compliant, ensuring it meets global standards for hazardous substance restrictions.
  • High Surge Capacity: It can withstand high surge currents, offering robust protection against transient voltage spikes in the circuit.
  • Guard Ring Die Construction: The guard ring design enhances the breakdown voltage performance and ensures long-term reliability.

Applications

The NRVUD340T4G-VF01 is suitable for a variety of applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Automotive Systems
  • Telecommunications
  • Computing Devices
  • High-Frequency Inverters
  • LED Lighting

Technical Specifications

Some of the technical specifications of the NRVUD340T4G-VF01 include:

  • Package: SMB (Surface-Mount)
  • Maximum Repetitive Reverse Voltage: 40V
  • Maximum Continuous Forward Current: 3A
  • Operating Junction Temperature Range: -55°C to +150°C

The NRVUD340T4G-VF01 by ON Semiconductor is a reliable and efficient choice for designers looking for a Schottky Barrier Rectifier that balances performance with compact form factor. Its compliance with environmental standards and its ability to withstand harsh conditions make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess