EN
  • EN
  • DE

NRVTS8120EMFST1G

Part No NRVTS8120EMFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 120V 8A 5DFN / Diode 120 V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 120 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 880 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 120 V
Capacitance @ Vr, F -
Mounting Type Surface Mount
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number NRVTS8120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1354687-NRVTS8120EMFST1G
Ultra Librarian 3D Model Ultra Librarian NRVTS8120EMFST1G CAD Model

Description

The ON Semiconductor NRVTS8120EMFST1G is a high-performance, energy-efficient N-channel Power MOSFET designed for a wide range of applications. This advanced power device is optimized for fast switching performance and low on-resistance, making it an ideal choice for power management tasks within both industrial and consumer electronic devices.

Key Features

  • Low On-Resistance: The NRVTS8120EMFST1G boasts an exceptionally low on-resistance, which significantly reduces power losses during operation, enhancing overall system efficiency.
  • High Switching Speed: Engineered for rapid switching, this MOSFET facilitates high-speed operation, which is crucial for reducing switching losses and improving performance in applications such as DC-DC converters, motor drives, and power supplies.
  • Advanced Technology: Utilizing ON Semiconductor's latest trench technology, the device achieves superior electrical characteristics, including low gate charge and low threshold voltage.
  • Robust Thermal Performance: The NRVTS8120EMFST1G is encapsulated in a compact surface-mount package that offers excellent thermal performance, ensuring reliability even under high-temperature operating conditions.
  • Environmentally Friendly: This product is completely lead-free and RoHS compliant, minimizing the environmental impact and meeting the requirements for environmentally conscious product design.

Applications

The versatile nature of the NRVTS8120EMFST1G MOSFET makes it suitable for a variety of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Computing and Server Systems
  • Lighting and LED Drivers
  • Automotive Electronics
  • Telecommunication Equipment

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 100 V
Continuous Drain Current (ID) 8 A
Power Dissipation (PD) 1.56 W
Operating Temperature Range -55°C to +150°C

With its robust design, high efficiency, and compliance with environmental standards, the ON Semiconductor NRVTS8120EMFST1G is a reliable and sustainable choice for modern electronic systems demanding high-performance power management solutions.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4291 $57.9285
330+ $0.3522 $116.2260
510+ $0.3411 $173.9610
700+ $0.3301 $231.0700
905+ $0.3192 $288.8760
1,215+ $0.2861 $347.6115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess