EN
  • EN
  • DE

NRVTS2H60ESFT3G

Part No NRVTS2H60ESFT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description TRENCH SCHOTTKY RECTIFIER  /  Diode Schottky 60 V 2A Surface Mount SOD-123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 650 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVTS2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names NRVTS2H60ESFT3G-ND,,488-NRVTS2H60ESFT3GCT,488-NRVTS2H60ESFT3GTR,488-NRVTS2H60ESFT3GDKR
Standard Package 10,000
Win Source Part Number 1082711-NRVTS2H60ESFT3G
Ultra Librarian 3D Model Ultra Librarian NRVTS2H60ESFT3G CAD Model

Description

ON Semiconductor NRVTS2H60ESFT3G Overview

The NRVTS2H60ESFT3G from ON Semiconductor is a high-performance, surface-mount Schottky Barrier Rectifier designed to meet the stringent requirements of today's electronic devices. This rectifier is part of ON Semiconductor's expansive portfolio of power management solutions, which are renowned for their reliability and efficiency.

Key Features

  • High Surge Capability: The device is capable of handling high surge currents, making it suitable for applications that experience frequent power surges or spikes.
  • Low Forward Voltage Drop: With its low forward voltage drop, the NRVTS2H60ESFT3G ensures minimal power loss and higher efficiency in operation, which is crucial for power-sensitive circuits.
  • Guard Ring for Overvoltage Protection: The built-in guard ring provides enhanced protection against overvoltage, extending the lifespan of the rectifier as well as the electronic components it is used with.
  • Power Dissipation: It offers excellent power dissipation characteristics, which ensures the device operates within safe temperature ranges under typical load conditions.
  • Lead-Free and RoHS Compliant: The NRVTS2H60ESFT3G is manufactured with a lead-free finish and is compliant with the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatility of the NRVTS2H60ESFT3G allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC module applications

Package and Quality Assurance

The NRVTS2H60ESFT3G comes in a compact SMB package, which is ideal for automated assembly processes and applications where space is at a premium. The product is subjected to ON Semiconductor's rigorous quality assurance testing, ensuring that each unit meets the highest standards of performance and reliability.

In conclusion, the NRVTS2H60ESFT3G Schottky Barrier Rectifier from ON Semiconductor represents a blend of advanced semiconductor technology with practical design considerations, resulting in a robust and efficient component suitable for a diverse range of electronic applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess